EN
  • EN
  • DE

UPD8828AD-A

Part No UPD8828AD-A
Manufacturer Renesas Electronics America
Catalog Image Sensors, Camera
Description CCD IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr Renesas Electronics America
Package Bulk
Product Status Active
Type CCD
Pixel Size 4.7µm x 4.7µm
Package / Case 22-CDIP (0.400", 10.16mm)
Supplier Device Package 22-CERDIP
Temperature Range - Operating 0°C ~ 60°C (TA)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 902256-UPD8828AD-A
Ultra Librarian 3D Model Ultra Librarian UPD8828AD-A CAD Model

Description

The UPD8828AD-A is an optical sensor product categorized under Sensors, Transducers - Optical Sensors - Image Sensors, Camera.

  • Type: CCD (Charge-Coupled Device)
  • Manufacturer: Renesas Electronics America
  • Package: bulk
  • Standard Package Quantity: 1 piece
  • Pixel Size: 4.7μm x 4.7μm
  • Package/Case Size: 22-CDIP (0.400", 10.16mm)
  • Supplier Device Package: 22-CERDIP
  • Temperature Range: 0°C to 60°C
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor Undefined

You May Also Be Interested in

ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess