EN
  • EN
  • DE

LM10506TMX/NOPB

Part No LM10506TMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC BUCK PMU TRPL 34DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Solid State Drives (SSD)
Operating Supply Current 100μA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 34-DSBGA (2.82x2.82)
Win Source Part Number 117082-LM10506TMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM10506TMX/NOPB CAD Model

Description

The LM10506TMX/NOPB is a high-performance product from the renowned technology company, Texas Instruments.

  • Product Type: Power Supply Sequencer, Voltage Supervisor, and Reset IC
  • Voltage Monitor Channels: Three
  • Key Feature: Sequencing Control
  • Operating Temperature Range: Wide
  • Form Factor: Small
  • Compliance: RoHS Compliant
  • Protection Features: Over-Voltage and Under-Voltage Lockout
  • Feature: Watchdog Timer

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5384 $75.0768
4+ $30.8008 $123.2032
6+ $29.8383 $179.0298
7+ $28.8757 $202.1299
9+ $27.9132 $251.2188
12+ $25.0256 $300.3072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess