EN
  • EN
  • DE

UPD78F9221MC(R)-5A4-E1-A

Part No UPD78F9221MC(R)-5A4-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power, Low Pin-count 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103306-UPD78F9221MC(R)-5A4-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F9221MC(R)-5A4-E1-A CAD Model

Description

The UPD78F9221MC(R)-5A4-E1-A is a microcontroller unit (MCU) from Renesas Electronics' 78K0/Lx3 series. These 8-bit microcontrollers are optimized for various embedded control applications demanding efficient processing, memory capacity, and diverse peripheral interfaces. The (R) designation typically suggests specific ROM options or production variations.

Applications:

  • Industrial Automation: Control panels, sensors, and basic automation systems where an 8-bit microcontroller provides sufficient processing power.
  • Consumer Electronics: Remote controllers, simple household appliances (e.g., coffee makers, toasters), and toys.
  • Healthcare Devices: Portable medical devices, such as blood glucose meters or heart rate monitors, where low power consumption is crucial.
  • Automotive Subsystems: Basic functions within vehicles, including lighting control, window lift mechanisms, and sensor interfaces.

Features:

  • 8-bit CPU Core: Employs Renesas' 78K0 architecture for efficient 8-bit processing.
  • Flash Memory: Integrated Flash ROM for storing program code, allowing for in-system programming and updates.
  • RAM: On-chip RAM for data storage and variable manipulation during program execution.
  • Timers/Counters: Multiple timer channels for precise timing control, event counting, and PWM generation.
  • Serial Communication: Includes UART, SPI, and I2C interfaces for communication with peripherals and other devices.
  • Analog-to-Digital Converter (ADC): Integrated ADC for converting analog signals from sensors into digital values.
  • I/O Ports: General-purpose input/output pins for controlling external devices and reading input signals.
  • Low-Power Modes: Various power-saving modes to minimize power consumption in battery-powered applications.

Benefits:

  • Cost-Effectiveness: Provides a competitively priced solution for embedded control needs.
  • Ease of Use: The 78K0 architecture is well-documented and supported by comprehensive development tools.
  • Versatility: The range of integrated peripherals makes it suitable for a wide variety of applications.
  • Reliability: Manufactured by Renesas, a reputable semiconductor manufacturer known for quality and reliability.
  • In-System Programming: Flash memory allows for easy program updates without removing the device from the system.

Additional Details:

The suffix "-5A4-E1-A" likely signifies specific configuration options, such as memory size, operating temperature range, or packaging details. Detailed specifications are available in the Renesas product datasheet for the UPD78F9221MC(R). Development support typically includes an IDE, compiler, debugger, and example code.

You May Also Be Interested in

Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
LSI Computer Systems
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess