EN
  • EN
  • DE

IDT82V3280AEQG

Part No IDT82V3280AEQG
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1004203-IDT82V3280AEQG
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT82V3280AEQG CAD Model

Description

The IDT82V3280AEQG is a high-performance, integrated T1/E1 transceiver designed by IDT (Integrated Device Technology, now Renesas). This device provides complete T1/E1 line interface functionality, including clock recovery, data retiming, and line encoding/decoding. It is suitable for a wide range of telecommunications and data communication applications.

Applications

  • T1/E1 Line Interface: Provides the physical layer interface for T1/E1 telecommunications lines.
  • Digital Cross-Connect Systems (DCS): Used in DCS equipment for switching and routing T1/E1 channels.
  • Private Branch Exchanges (PBXs): Integrated in PBXs for connecting to the public switched telephone network (PSTN).
  • Voice over IP (VoIP) Gateways: Employed in VoIP gateways for converting voice traffic to and from T1/E1 lines.

Features

  • Complete T1/E1 Transceiver: Integrates all necessary functions for T1/E1 line interface.
  • Clock Recovery: Extracts timing information from the received T1/E1 signal.
  • Data Retiming: Corrects for timing jitter and wander in the received data.
  • Line Encoding/Decoding: Performs the necessary encoding and decoding for T1/E1 transmission.
  • Jitter Attenuation: Reduces jitter in the transmitted signal to meet T1/E1 specifications.

Benefits

  • Simplified System Design: Integrated functionality reduces the need for external components.
  • High Performance: Ensures reliable T1/E1 communication with low error rates.
  • Reduced Cost: Integrated solution lowers overall system cost.
  • Improved Signal Quality: Jitter attenuation enhances signal quality and reduces transmission errors.
  • Wide Range of Applications: Suitable for a variety of telecommunications and data communication applications.

Additional Details

The IDT82V3280AEQG operates at standard T1 (1.544 Mbps) and E1 (2.048 Mbps) data rates. It includes various diagnostic features to monitor line performance and detect errors. The device is typically packaged in a QFP (Quad Flat Package) for easy surface mounting. Refer to the IDT datasheet for detailed specifications and application information. It is often used within telecommunication infrastructure.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess