EN
  • EN
  • DE

THM-300K-5

Part No THM-300K-5
Manufacturer Eaton / Cutler Hammer
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099269-THM-300K-5
Categories OEM Parts(T-Z)
Manufacturer Eaton / Cutler Hammer
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THM-300K-5 CAD Model

Description

The THM-300K-5 is a surge protection device (SPD) manufactured by Eaton / Cutler Hammer. It is designed to protect electrical equipment from transient voltage surges, such as those caused by lightning strikes or power switching events. SPDs are essential components in ensuring the reliable operation and longevity of sensitive electronic devices and electrical systems.

Applications

  • Electrical Panels: Installed in electrical distribution panels to protect the entire electrical system.
  • Industrial Equipment: Protects sensitive industrial machinery and control systems from voltage surges.
  • Commercial Buildings: Used in commercial buildings to safeguard electronic equipment and appliances.
  • Residential Homes: Protects household electronics, appliances, and entertainment systems from surges.
  • Telecommunications Equipment: Ensures the reliable operation of telecommunications infrastructure.

Features

  • Surge Protection: Provides robust protection against voltage surges and transient events.
  • High Surge Capacity: Capable of handling high surge currents without failure.
  • LED Indication: Features LED indicators to show the operational status of the surge protector.
  • Compact Design: Compact size allows for easy installation in various locations.
  • Thermal Protection: Includes thermal protection features to prevent overheating.

Benefits

  • Equipment Protection: Protects sensitive electronic equipment from damage caused by voltage surges.
  • Increased Reliability: Ensures the reliable operation of electrical systems by preventing surge-related failures.
  • Reduced Downtime: Minimizes downtime and repair costs associated with surge damage.
  • Improved Safety: Enhances electrical safety by preventing potential fire hazards caused by surges.
  • Cost Savings: Reduces the cost of replacing damaged equipment and repairing electrical systems.

Additional Details

The THM-300K-5 SPD is typically rated for a specific voltage (e.g., 120/240V) and has a maximum surge current capacity (e.g., 300kA). It may feature different protection modes (e.g., L-N, L-G, N-G) depending on the specific model. Installation should be performed by a qualified electrician in accordance with local electrical codes. Specific technical specifications, including voltage ratings, surge current capacity, and protection modes, can be found in the official Eaton / Cutler Hammer datasheet for this product.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
U-blox
Lowest to $110.7143
LSI Computer Systems
Need more? Email Us
TDK Corporation
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess