EN
  • EN
  • DE

UPD78F9200MA-CAC-E1-A

Part No UPD78F9200MA-CAC-E1-A
Manufacturer Renesas Electronics America
Catalog Custom Parts (U - Z)
Description Compact, Low-power, Low Pin-count 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1145568-UPD78F9200MA-CAC-E1-A
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD78F9200MA-CAC-E1-A CAD Model

Description

The UPD78F9200MA-CAC-E1-A is a microcontroller unit (MCU) from Renesas Electronics, belonging to the 78K0/78K0S series of microcontrollers. These MCUs are known for their low power consumption and integrated peripherals, making them suitable for a variety of embedded applications.

Applications:

  • Consumer electronics: Control and interface functions in appliances, audio equipment, and remote controls.
  • Industrial control systems: Monitoring and controlling processes in factory automation and machinery.
  • Automotive applications: Controlling various functions in vehicle systems.
  • Medical devices: Controlling and monitoring medical equipment.
  • Home automation: Implementing control logic in smart home devices.

Features:

  • Low power consumption: Optimized for energy-efficient operation.
  • Integrated peripherals: Includes timers, UART, SPI, and other communication interfaces.
  • On-chip memory: Features both Flash memory for program storage and RAM for data storage.
  • Interrupt controller: Supports efficient interrupt handling.
  • Multiple I/O ports: Provides flexible interfacing options.

Benefits:

  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Flexible design options: Multiple I/O ports and communication interfaces allow for versatile designs.
  • Efficient event handling: Interrupt controller ensures quick response to external events.
  • Simplified programming: Renesas provides development tools and libraries to simplify software development.

Additional Details:

The UPD78F9200MA-CAC-E1-A typically operates at a relatively low voltage (e.g., 3V or 5V) for enhanced energy efficiency. The Flash memory size can vary depending on the specific variant, but is typically sufficient for storing moderate amounts of program code. The RAM size is also sufficient for handling data and variables required by the application. The MCU includes a variety of timers and counters for precise timing and control. The communication interfaces, such as UART and SPI, allow for easy communication with other devices and sensors. Renesas is a well-established manufacturer of microcontrollers, known for providing reliable and feature-rich devices. Detailed specifications regarding memory size, operating frequency, and pinout can be found in the device datasheet.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Microchip Technology
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Zilog
Need more? Email Us
Xicor Inc.
CoC and 2-years warranty / RFQ for pricing
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,080 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess