EN
  • EN
  • DE

AP9101CAK6-BWTRG1

Part No AP9101CAK6-BWTRG1
Manufacturer Diodes Incorporated
Catalog PMIC - Battery Management
Description MULTICELL BATT MANAGER SOT26
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 802483-AP9101CAK6-BWTRG1
Ultra Librarian 3D Model Ultra Librarian AP9101CAK6-BWTRG1 CAD Model

Description

Product Overview: AP9101CAK6-BWTRG1

The AP9101CAK6-BWTRG1 is a high-performance integrated circuit from Diodes Incorporated, designed to offer superior power management solutions for a wide range of electronic applications. This precision IC is tailored to meet the stringent requirements of modern electronic devices, ensuring reliability and efficiency in operation.

Key Features and Benefits

  • High Accuracy: The AP9101CAK6-BWTRG1 boasts excellent accuracy levels, making it suitable for applications that require precise voltage regulation and monitoring.
  • Low Power Consumption: With its focus on power efficiency, this IC helps to reduce the overall power consumption of the system, leading to longer battery life in portable devices.
  • Compact Design: Housed in a small package, the AP9101CAK6-BWTRG1 is ideal for space-constrained applications, allowing for more compact and streamlined product designs.
  • Temperature Stability: The device operates reliably over a wide temperature range, ensuring consistent performance even under varying environmental conditions.
  • Protection Features: It includes several built-in protection mechanisms such as over-current, over-temperature, and under-voltage lockout, which safeguard the system against potential damage from abnormal operating conditions.

Applications

The versatility of the AP9101CAK6-BWTRG1 makes it an excellent choice for a variety of applications, including:

  • Portable and wearable electronics
  • Smart home devices
  • Power supply units
  • Consumer electronics
  • Healthcare and medical equipment

Product Specifications

The AP9101CAK6-BWTRG1 is built to meet the following specifications:

  • Package Type: SOT-26
  • RoHS Compliant
  • Lead-Free / Halogen-Free
  • Output Voltage: Precision voltage levels as per datasheet
  • Operating Temperature Range: Specified in the datasheet

Diodes Incorporated is known for its commitment to quality and the AP9101CAK6-BWTRG1 is no exception. It is manufactured to the highest standards, ensuring that it meets the needs of even the most demanding applications. Whether you're designing consumer electronics or industrial systems, the AP9101CAK6-BWTRG1 is a reliable choice that will keep your products running smoothly.

You May Also Be Interested in

Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
IC GAS GAUGE LI-ION/LIPOL 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0545 $57.7700
2,580+ $0.0448 $115.5840
3,990+ $0.0434 $173.1660
5,495+ $0.0420 $230.7900
7,125+ $0.0406 $289.2750
9,525+ $0.0364 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,999 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess