EN
  • EN
  • DE

ADSP-BF548MBBCZ-5M

Part No ADSP-BF548MBBCZ-5M
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 533MHZ W/DDR 400CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Series Blackfin®
Package Tray
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 400-LFBGA, CSPBGA
Case / Package 400-CSPBGA (17x17)
Family Name ADSP-BF548
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860514-ADSP-BF548MBBCZ-5M
Ultra Librarian 3D Model Ultra Librarian ADSP-BF548MBBCZ-5M CAD Model

Description

The ADSP-BF548MBBCZ-5M is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its robust processing capabilities and versatility in handling complex signal processing tasks. This processor is part of the Blackfin family, which is known for its combination of a microcontroller and a DSP, making it an ideal choice for embedded applications requiring intensive numeric processing and control functions.

Key Features

  • Core Performance: The ADSP-BF548MBBCZ-5M boasts a high-speed core with a frequency of up to 533 MHz, delivering exceptional performance for real-time signal processing.
  • Memory: It comes equipped with a large on-chip memory, including 148KB of L1 RAM and 128KB of L2 RAM, which can be configured as SRAM, cache, or a combination of both, providing flexibility in memory usage.
  • Peripheral Set: This DSP features a rich set of peripherals, including USB OTG, Ethernet MAC, multiple serial ports, SPI, and a host of other I/O options, enabling easy connectivity and integration with a wide range of devices and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF548MBBCZ-5M offers dynamic power management options to optimize power consumption based on performance requirements.
  • Package: The device is available in a 208-ball CSPBGA package, which is suitable for space-constrained applications while providing adequate I/O for complex designs.

Applications

The ADSP-BF548MBBCZ-5M is highly suited for a variety of applications, including but not limited to:

  • Industrial Control
  • Automotive Audio and Telematics
  • Image Processing
  • Medical Instruments
  • Networking and Communications Equipment

Conclusion

The ADSP-BF548MBBCZ-5M from Analog Devices Inc. is a powerful and versatile DSP solution that provides a perfect blend of performance, power efficiency, and peripheral integration. Its advanced features and capabilities make it an excellent choice for engineers and designers looking to develop sophisticated embedded systems with demanding signal processing requirements.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 266MHZ 196CSBGA
Lowest to $261.6542
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.2450 $59.2450
3+ $48.6114 $145.8342
4+ $47.0923 $188.3692
6+ $45.5732 $273.4392
7+ $44.0540 $308.3780
9+ $39.4968 $355.4712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess