EN
  • EN
  • DE

UPD780031FYF1-XXX-BA2-A

Part No UPD780031FYF1-XXX-BA2-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038022-UPD780031FYF1-XXX-BA2-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD780031FYF1-XXX-BA2-A CAD Model

Description

The Renesas UPD780031FYF1-XXX-BA2-A is a member of the 78K/0 series of microcontrollers, known for their efficient performance and low power consumption. This microcontroller is designed for a wide range of embedded applications, offering a balance of processing power, memory, and peripheral features. It's typically used in consumer electronics, industrial control systems, and other applications requiring a compact and reliable microcontroller solution.

Applications

  • Consumer Electronics: Used in remote controls, small appliances, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor monitoring, and other industrial automation applications.
  • Medical Devices: Integrated into portable medical devices and monitoring equipment.
  • Security Systems: Used in alarm systems, access control systems, and other security applications.
  • Automotive Applications: Employed in automotive subsystems, such as lighting control and sensor interfaces.

Features

  • 8-bit CPU Core: Based on the Renesas 78K/0 architecture, providing efficient 8-bit processing capabilities.
  • On-Chip Memory: Includes ROM and RAM for program storage and data manipulation.
  • Timers and Counters: Equipped with multiple timers and counters for precise timing and control.
  • Serial Communication Interfaces: Offers UART, SPI, and other serial interfaces for communication with external devices.
  • I/O Ports: Provides a variety of general-purpose input/output (GPIO) pins for interfacing with sensors, actuators, and other peripherals.

Benefits

  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.
  • Compact Size: Small package size allows for integration into space-constrained designs.
  • Cost-Effective: Provides a balance of performance and cost, making it a cost-effective solution for various applications.
  • Easy Development: Supported by a comprehensive set of development tools, including compilers, debuggers, and emulators.
  • Reliable Performance: Designed for reliable operation in a wide range of environmental conditions.

The UPD780031FYF1-XXX-BA2-A typically includes features like watchdog timers for system monitoring, power-saving modes to extend battery life, and interrupt controllers for efficient event handling. The specific peripherals and memory sizes may vary depending on the exact configuration.

Technical Specifications: Refer to the official Renesas datasheet for detailed specifications, including clock speed, memory sizes, operating voltage range, and available peripherals. It's crucial to consult the datasheet for precise details before designing the microcontroller into a system.

You May Also Be Interested in

U-blox
Lowest to $110.7143
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Lowest to $0.0583
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess