EN
  • EN
  • DE

UPD6P8BMC-5A4-E1-A

Part No UPD6P8BMC-5A4-E1-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1102884-UPD6P8BMC-5A4-E1-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD6P8BMC-5A4-E1-A CAD Model

Description

The UPD6P8BMC-5A4-E1-A is a microcontroller unit (MCU) manufactured by Renesas Electronics America. It's designed for a variety of embedded applications requiring low power consumption and efficient processing capabilities. This microcontroller is part of Renesas' broader family of MCUs known for their reliability and performance.

Applications

  • Industrial control systems
  • Consumer electronics
  • Automotive applications (e.g., body control modules)
  • Internet of Things (IoT) devices
  • Smart home automation

Features

  • Low power consumption for extended battery life in portable devices.
  • Integrated memory (Flash and RAM) for program storage and data processing.
  • Multiple communication interfaces such as UART, SPI, and I2C for connectivity with other devices.
  • Analog-to-digital converters (ADCs) for interfacing with analog sensors.
  • Timers and counters for real-time control applications.
  • A robust set of peripherals for flexible system design.
  • Operating Voltage between 2.7V and 5.5V
  • Operating Temperature Range from -40°C to +85°C

Benefits

  • Reduced system cost due to the integration of multiple functions into a single chip.
  • Improved performance through efficient processing and fast response times.
  • Simplified system design with a wide range of integrated peripherals.
  • Enhanced reliability and stability in harsh operating environments.
  • Lower power consumption, which extends battery life and reduces energy costs.

Additional Details

The UPD6P8BMC-5A4-E1-A is typically packaged in a small form factor, making it suitable for space-constrained applications. It utilizes a specific core architecture which enables it to handle a wide variety of tasks. It's commonly programmed using standard development tools and environments provided by Renesas or third-party vendors. Further technical specifications can be found in the official Renesas product datasheet. The part also includes on-chip debugging support, which assists in the development and testing process.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess