EN
  • EN
  • DE

UPD63770GC-P07-8EA-A

Part No UPD63770GC-P07-8EA-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982649-UPD63770GC-P07-8EA-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD63770GC-P07-8EA-A CAD Model

Description

The Renesas uPD63770GC-P07-8EA-A is a high-performance LCD controller driver designed for various display applications. This device integrates the functions of an LCD controller and a driver, providing a comprehensive solution for driving small to medium-sized LCD panels. It is engineered for low power consumption and high display quality, making it suitable for portable devices and energy-efficient applications.

Applications

  • Mobile phones
  • Portable media players
  • Digital cameras
  • Industrial control panels
  • Consumer electronics

Features

  • Integrated LCD controller and driver
  • Supports various LCD panel types
  • Low power consumption
  • High display quality
  • Built-in memory for display data
  • Flexible interface options
  • Compact package

Benefits

  • Simplified Design: Integrated controller and driver reduce component count and simplify system design.
  • Versatile Compatibility: Supports a wide range of LCD panel types, providing flexibility in display selection.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • High-Quality Display: Delivers clear and vibrant display output for enhanced user experience.
  • Reduced Board Space: Compact package minimizes board space requirements, enabling smaller device designs.

Additional Details

The uPD63770GC-P07-8EA-A LCD controller driver is designed to provide a complete solution for driving LCD panels. Its integrated controller and driver functions reduce the need for external components, simplifying system design and reducing overall cost. The device supports a variety of LCD panel types, including TFT, CSTN, and OLED, providing flexibility in display selection. Its low power consumption makes it suitable for use in battery-powered devices, extending battery life and reducing energy consumption.

The controller driver incorporates built-in memory for storing display data, reducing the need for external memory and further simplifying system design. It also offers flexible interface options, including serial and parallel interfaces, allowing it to be easily integrated into a variety of systems. The compact package minimizes board space requirements, enabling the design of smaller and more compact devices. The uPD63770GC-P07-8EA-A is a reliable and high-performance LCD controller driver suitable for a wide range of display applications.

You May Also Be Interested in

TDK Corporation
3-terminal Filters
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
TE Connectivity
Need more? Email Us
STMicroelectronics
Lowest to $0.0081
Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess