EN
  • EN
  • DE

R5F21322CN103SP

Part No R5F21322CN103SP
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998536-R5F21322CN103SP
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F21322CN103SP CAD Model

Description

The Renesas R5F21322CN103SP is a microcontroller from the R8C/2x series, designed for a wide range of embedded applications. This microcontroller combines a high-performance CPU core with various on-chip peripherals, offering a balance of processing power, memory, and I/O capabilities. It is commonly used in applications requiring real-time control and data processing.

Applications:

  • Consumer Electronics: Used in appliances like microwave ovens, washing machines, and refrigerators for controlling motor speed, temperature, and user interface functions.
  • Industrial Control: Employed in industrial automation systems for controlling machinery, monitoring sensor data, and implementing control algorithms.
  • Automotive Systems: Integrated into automotive electronics for applications such as body control, and security systems.
  • Medical Devices: Applied in medical equipment such as patient monitors and infusion pumps.

Features:

  • CPU Core: Based on the Renesas R8C CPU core, providing efficient processing power for embedded applications.
  • Memory: Includes on-chip Flash memory for program storage and RAM for data storage.
  • Timers/Counters: Equipped with multiple timers and counters for generating PWM signals, measuring time intervals, and implementing real-time control functions.
  • Communication Interfaces: Features serial communication interfaces such as UART, SPI, and I2C for communicating with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): Incorporates an ADC for converting analog signals from sensors into digital data for processing.
  • Digital-to-Analog Converter (DAC): May include a DAC for generating analog signals for controlling external devices.
  • I/O Ports: Offers a variety of general-purpose input/output (GPIO) ports for interfacing with external components.

Benefits:

  • Versatile Control: Enables precise control of various electronic devices and systems through its processing power and peripheral features.
  • Reduced System Cost: Integration of multiple functions on a single chip reduces the need for external components, leading to lower system cost.
  • Simplified Development: Supported by development tools and resources, simplifying the software development process.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered applications.

Additional Details:

The R5F21322CN103SP typically operates at a clock frequency up to 20 MHz. It supports various interrupt sources for responding to external events and internal conditions. The operating voltage range is generally between 2.7V and 5.5V. The specific package type is likely a QFP or LQFP. Datasheets and application notes are available from Renesas Electronics to provide detailed information on the device's electrical characteristics, programming, and application examples.

You May Also Be Interested in

Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us
Thomas & Betts
Need more? Email Us
Panjit
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess