EN
  • EN
  • DE

UPD166100GR-E1-AZ

Part No UPD166100GR-E1-AZ
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Protected and Intelligent Power Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 982425-UPD166100GR-E1-AZ
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD166100GR-E1-AZ CAD Model

Description

The UPD166100GR-E1-AZ is a LCD column driver manufactured by Renesas Electronics America. It's specifically designed for driving columns in LCD panels.

Applications

  • LCD Displays in Mobile Phones
  • LCD Displays in Portable Devices
  • LCD Displays in Instrumentation Equipment
  • LCD Displays in Automotive Applications
  • General LCD Panel Column Driving

Features

  • High Voltage Column Driver
  • Integrated Shift Register
  • Level Shifter Circuitry
  • CMOS Logic Compatibility
  • Low Power Consumption

Benefits

  • Enables clear and bright LCD displays
  • Reduces the number of external components required
  • Simplifies the interface with control logic
  • Suitable for battery-powered applications due to low power consumption

Technical Specifications

While detailed specs vary depending on the specific application, typical specifications include:

  • Output Voltage Range: Up to 18V
  • Number of Output Channels: 80
  • Logic Supply Voltage: 2.5V to 3.6V
  • Operating Temperature Range: -30°C to +85°C
  • Package: TCP (Tape Carrier Package) or QFP (Quad Flat Package)

The UPD166100GR-E1-AZ requires careful consideration of power supply decoupling, signal integrity, and thermal management for reliable operation. Refer to the Renesas datasheet for specific application notes and guidelines.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
Hewlett Packard
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess