EN
  • EN
  • DE

UPD12115T1F-E1-AT

Part No UPD12115T1F-E1-AT
Manufacturer Renesas Electronics America
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description FIXED POSITIVE STANDARD REG / Linear Regulator Controller IC Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Regulator Controllers
Mfr Renesas Electronics America Inc
Series *
Package Bulk
RoHS Status Not applicable
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names RENRNSUPD12115T1F-E1-AT,2156-UPD12115T1F-E1-AT
Standard Package 2,500
Win Source Part Number 1102773-UPD12115T1F-E1-AT
Ultra Librarian 3D Model Ultra Librarian UPD12115T1F-E1-AT CAD Model

Description

The Renesas Electronics America Inc UPD12115T1F-E1-AT is an integrated circuit (IC) that belongs to the PMIC - Voltage Regulators - Linear Regulator Controllers category.

  • Package: bulk
  • Units: 2,500
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 8542.39.0001
  • Alternative parts cross-reference: yes
  • Supplier Device Package: RENRNSUPD12115T1F-E1-AT

You May Also Be Interested in

Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Lowest to $67.5674
ON Semiconductor
Dual Linear Controller for High Current Voltage Regulation
Lowest to $0.5821
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess