EN
  • EN
  • DE

R8A66973FP

Part No R8A66973FP
Manufacturer Renesas Electronics America
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192791-R8A66973FP
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R8A66973FP CAD Model

Description

The R8A66973FP is a USB 3.0 Host Controller manufactured by Renesas Electronics America. It's designed to facilitate high-speed data transfer between a host system and various USB peripherals, adhering to the USB 3.0 specification, which offers significantly faster transfer rates compared to previous USB standards.

Applications:

  • Desktop PCs: Integrating USB 3.0 host functionality on motherboards.
  • Laptop Computers: Providing USB 3.0 ports for connecting external devices.
  • Embedded Systems: Implementing high-speed USB communication in custom hardware platforms.
  • Industrial Equipment: Enabling fast data acquisition and control through USB connectivity.
  • Storage Devices: Supporting high-speed external hard drives and solid-state drives (SSDs).

Features:

  • USB 3.0 Compliance: Adheres to the USB 3.0 specification, supporting data transfer rates up to 5 Gbps.
  • Backwards Compatibility: Compatible with USB 2.0 and USB 1.1 devices, ensuring seamless operation with older peripherals.
  • Multiple Ports: Supports multiple USB ports, allowing simultaneous connection of several devices.
  • Power Management: Incorporates power-saving features to reduce energy consumption when USB devices are idle or disconnected.
  • Integrated Host Controller Interface (HCI): Simplifies integration with operating systems and device drivers.

Benefits:

  • Increased Data Transfer Speed: Significantly reduces the time required to transfer large files between the host system and USB devices.
  • Improved System Performance: Enables faster access to external storage devices, enhancing overall system responsiveness.
  • Enhanced User Experience: Provides a more efficient and convenient way to connect and use USB peripherals.
  • Wide Compatibility: Works with a broad range of USB devices, eliminating compatibility issues.
  • Reduced Power Consumption: Minimizes energy usage, contributing to longer battery life in portable devices.

Additional Details:

The R8A66973FP typically interfaces with the host system through a PCI Express (PCIe) interface. It may also include features such as hot-plug support, which allows users to connect and disconnect USB devices without restarting the system. The specific number of USB ports supported and the power management capabilities can vary depending on the specific implementation and design. Detailed specifications can be found in the Renesas R8A66973FP datasheet.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
Mitsubishi
Need more? Email Us
Lumberg
RST-5-612-2M - Lumberg RST 5-612/2M, Micro (M12), Single Ended Cordset, Male, Straight, 5-pole, 22 AWG, yellow PVC...
Need more? Email Us
IBM
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
32-bit Microprocessor
Lowest to $124.3230
QuickLogic
FPGA pASIC 3 Family 32.616K Gates 672 Cells 416.67MHz 0.35um (CMOS) Technology 3.3V 144-Pin TQFP
Lowest to $194.1740
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Thomas & Betts
Sk RD10161NP Nyl Rng NO8AWG NO8STUD
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.7272 $65.4544
4+ $26.8531 $107.4124
6+ $26.0140 $156.0840
8+ $25.1748 $201.3984
11+ $24.3357 $267.6927
14+ $21.8182 $305.4548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess