EN
  • EN
  • DE

R5F72145HDFA

Part No R5F72145HDFA
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1104+
Reference case LQFP176
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 733664-R5F72145HDFA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5F72145HDFA CAD Model

Description

The R5F72145HDFA is a microcontroller unit (MCU) from Renesas Electronics America. It's part of the RX72T series, known for its high performance, advanced peripherals, and suitability for industrial applications requiring real-time control and connectivity.

Applications:

  • Industrial automation systems
  • Motor control applications
  • Robotics
  • Networking equipment
  • Smart home appliances
  • Inverters and power supplies

Features:

  • RXv3 Core: High-performance RXv3 CPU core for efficient processing.
  • Large Memory: Significant on-chip Flash memory and SRAM for code and data storage.
  • Ethernet Connectivity: Integrated Ethernet MAC and PHY for network communication.
  • CAN Interface: CAN (Controller Area Network) interface for automotive and industrial networking.
  • Serial Communication: UART, SPI, and I2C interfaces for serial communication.
  • Timers: Versatile timers for various control and timing functions.
  • ADC/DAC: Analog-to-digital converters (ADC) and digital-to-analog converters (DAC) for analog signal processing.
  • Security Features: Includes security features for data protection and secure communication.
  • Operating Voltage: Operates at a specific voltage (consult datasheet for details, typically 3.3V or 5V).

Benefits:

  • High Performance: Enables fast and efficient processing of complex tasks.
  • Connectivity: Provides various communication interfaces for seamless connectivity.
  • Real-Time Control: Suitable for real-time control applications requiring precise timing.
  • Security: Protects data and ensures secure communication.
  • Simplified System Design: Integrates key functions, simplifying system design.
  • Cost-Effective Solution: Offers a competitive price point for cost-sensitive applications.
  • Flexibility and scalability for varied application needs.

Additional Details:

The R5F72145HDFA's specific memory sizes, clock speed, and peripheral configurations can be found in the Renesas datasheet. The development environment, including compilers, debuggers, and emulators, plays a vital role in software development. Renesas provides comprehensive documentation, sample code, and application notes to assist developers in using the microcontroller effectively. Power consumption is a critical consideration, particularly in battery-powered applications. The package type and operating temperature range are also important factors for selecting the appropriate device for a given environment. Careful pin mapping and signal routing are essential for optimal performance and signal integrity.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess