EN
  • EN
  • DE

BL1117

Part No BL1117
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog Hard To Find
Description 1A Low Dropout Voltage Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case BELLING
Manufacturer SHANGHAI BELLING CO., LTD.
Manufacturer Homepage www.belling.com.cn
Win Source Part Number 713798-BL1117
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BL1117 CAD Model

Description

The BL1117 is a low dropout (LDO) linear regulator manufactured by SHANGHAI BELLING CO., LTD. It is designed to provide a stable and regulated voltage output from a higher input voltage. This regulator is commonly used in a variety of electronic devices to ensure consistent power delivery to sensitive components.

Applications

  • Power management in battery-powered devices: Ideal for mobile phones, tablets, and other portable electronics.
  • Post-regulation for switching power supplies: Provides clean and stable voltage after the initial switching regulation.
  • Microcontroller power supply: Ensures stable voltage for microcontrollers and other digital logic circuits.
  • Linear regulation in industrial control systems: Offers reliable voltage regulation in harsh industrial environments.
  • Powering sensitive analog circuits: Provides a low-noise power supply for analog circuits like sensors and amplifiers.

Features

  • Low dropout voltage: Operates effectively even with a small difference between input and output voltage.
  • High accuracy: Provides a precise and stable output voltage.
  • Overcurrent protection: Protects the regulator and the load from excessive current draw.
  • Thermal shutdown protection: Prevents overheating and damage to the regulator.
  • Fixed and adjustable output voltage options: Offers flexibility in voltage regulation.

Benefits

  • Extended battery life: Reduces power consumption due to its high efficiency.
  • Improved system reliability: Provides stable and clean power, preventing malfunctions.
  • Simplified design: Reduces the number of external components needed.
  • Enhanced protection: Protects against damage from overcurrent and overheating.
  • Versatile applications: Suitable for a wide range of electronic devices and systems.

Additional Details

The BL1117 is available in various fixed output voltages, such as 3.3V and 5V, as well as an adjustable version where the output voltage can be set using external resistors. It comes in different package types, including SOT-223 and TO-252, to accommodate various mounting requirements. The regulator's low dropout voltage ensures that it can maintain a stable output even when the input voltage is close to the desired output voltage. The built-in overcurrent and thermal shutdown protections safeguard the regulator and the connected circuitry from damage due to excessive current or overheating. This LDO regulator is a reliable choice for applications requiring efficient and stable voltage regulation.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1686 $58.1670
835+ $0.1386 $115.7310
1,295+ $0.1340 $173.5300
1,790+ $0.1294 $231.6260
2,295+ $0.1259 $288.9405
3,095+ $0.1120 $346.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess