EN
  • EN
  • DE

INA2180A2QDGKRQ1

Part No INA2180A2QDGKRQ1
Manufacturer Texas Instruments
Catalog OEM Souring
Description Current Sense Amplifiers AEC-Q100, 26V, dual channel,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1469002-INA2180A2QDGKRQ1
Manufacturer Texas Instruments
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 2 V/µs
Gain Bandwidth Product 210kHz
-3db Bandwidth 210 kHz
Current - Input Bias 80 µA
Voltage - Input Offset 100µV
Current - Supply 355µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Operating Temperature -40°C ~ 125°C (TA)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Ultra Librarian 3D Model Ultra Librarian INA2180A2QDGKRQ1 CAD Model

Description

The INA2180A2QDGKRQ1 is a specialized current sense amplifier designed by Texas Instruments, tailored for automotive and industrial applications that demand high accuracy and reliability. Certified with AEC-Q100 qualification, it signifies the device's robustness for automotive quality standards. Supporting a wide supply voltage range up to 26V, and featuring dual independent channels, it offers flexibility in monitoring two separate current paths simultaneously. This component excels in applications requiring precise current monitoring, such as battery management systems, power supply control, and motor control circuits. It integrates advanced features to improve signal fidelity and reduce system complexity, including a common-mode rejection ratio (CMRR) that ensures accuracy in noisy environments. Its compact QFN package is designed for space-constrained applications, providing a powerful yet efficient solution for current sensing needs.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35C3G
Need more? Email Us
Amd
FPGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Altera
FPGA MAX 10
Need more? Email Us
Altera
FPGA
Lowest to $194.7762
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29I4G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6036 $51.3060
180+ $0.5654 $101.7720
275+ $0.5463 $150.2325
395+ $0.5081 $200.6995
515+ $0.4890 $251.8350
640+ $0.4699 $300.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess