EN
  • EN
  • DE

R2S25402AFT#W5

Part No R2S25402AFT#W5
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Power Supply ICs for R-Car
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1087172-R2S25402AFT#W5
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R2S25402AFT#W5 CAD Model

Description

The R2S25402AFT#W5, manufactured by Renesas Electronics America, is an analog switch IC designed for switching analog signals with high accuracy and low distortion. These switches are commonly used in various electronic systems for signal routing, multiplexing, and demultiplexing applications.

Applications

  • Audio Signal Routing: Switching audio signals in audio equipment and systems.
  • Video Signal Routing: Routing video signals in video equipment and systems.
  • Data Acquisition Systems: Multiplexing analog signals for data acquisition.
  • Test and Measurement Equipment: Switching signals in test and measurement instruments.
  • Communication Systems: Routing signals in communication systems.

Features

  • Low On-Resistance: Minimizes signal attenuation and distortion.
  • High Off-Isolation: Provides excellent isolation between channels when switched off.
  • Low Charge Injection: Minimizes charge injection during switching, reducing distortion.
  • Wide Bandwidth: Supports a wide range of signal frequencies.
  • Low Power Consumption: Minimizes power consumption in battery-powered devices.

Benefits

  • High Signal Integrity: Minimizes signal distortion and attenuation.
  • Improved System Performance: Enhances the performance of electronic systems.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of analog signal switching applications.
  • Simplified Design: Simplifies the design of analog signal routing circuits.

Additional Details

The R2S25402AFT#W5 analog switch typically features multiple independent switches that can be controlled by digital signals. The datasheet from Renesas provides detailed specifications, including on-resistance, off-isolation, charge injection, bandwidth, and operating voltage range. Proper termination techniques are important to minimize signal reflections and ensure signal integrity. The control signals should be carefully designed to prevent glitches and ensure reliable switching operation.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Essentra Components
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Hammond Manufacturing
SHELF FIXED 36X17.4X3.47" BLACK / Metal, Steel Shelf, Fixed 36.000" L x 17.420" W x 3.470" H (914.40mm x 442.47mm x 88.14mm) Black
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess