EN
  • EN
  • DE

GAL22V10B-15LJI

Part No GAL22V10B-15LJI
Manufacturer Lattice Semiconductor Corporation
Catalog OEM Parts (F - I)
Description Lattice PLCC28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1005177-GAL22V10B-15LJI
Categories OEM Parts(F-I)
Manufacturer Lattice Semiconductor Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GAL22V10B-15LJI CAD Model

Description

The GAL22V10B-15LJI is a high-performance, low-power Electrically Erasable Programmable Logic Device (EEPLD) manufactured by Lattice Semiconductor Corporation. This device is designed to offer a flexible and efficient solution for implementing complex logic functions. The 'B' designation often indicates an improved version with enhanced performance or features compared to the original GAL22V10.

Applications

  • Address Decoding in memory systems
  • Programmable Logic Controllers (PLCs)
  • Peripheral Controllers in embedded systems
  • State Machine Implementation for control logic
  • Glue Logic Replacement to consolidate discrete logic components

Features

  • Electrically Erasable and Reconfigurable CMOS Technology
  • High-Performance Operation with a propagation delay of 15ns
  • 22 Input Pins and 10 Output Macrocells
  • Programmable Output Polarity
  • Output Logic Macrocells (OLMCs) for flexible output configuration
  • Security Cell for design protection
  • Available in various package options, including PLCC and DIP
  • Low Power consumption

Benefits

  • Reduced system cost through the integration of multiple logic functions into a single device.
  • Faster time-to-market due to rapid prototyping and design iteration capabilities.
  • Increased design flexibility by allowing reconfiguration for different applications.
  • Improved system reliability with the use of CMOS technology.
  • Simplified inventory management by replacing multiple PAL/GAL devices with a single GAL22V10B-15LJI.
  • Lower power consumption, making it suitable for portable and battery-powered applications.

Additional Details

The GAL22V10B-15LJI operates on a 5V power supply and features programmable output polarity, which allows each output to be configured as active-high or active-low. The output logic macrocells (OLMCs) enhance design flexibility by allowing individual configuration of each output. A security cell is included to prevent unauthorized code reading and copying. This device is available in several package options, including PLCC and DIP, to accommodate different mounting requirements. The 15ns propagation delay ensures it is suitable for high-speed applications. The low-power characteristics are particularly beneficial in applications where energy efficiency is critical.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess