EN
  • EN
  • DE

LYR971

Part No LYR971
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Description Single Color LED, Yellow, Colorless Diffused, 1.3mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0805
Color Yellow
Depth 1.35 mm
Dominant Wavelength 590 nm
Forward Current 20 mA
Forward Voltage 2.6 V
Length 2.1 mm
Lens Style Colorless, Diffused
Luminous Flux 28 mlm
Luminous Intensity 18 mcd
Maximum Operating Temperature 85 °C
Min Operating Temperature -30 °C
Mount Surface Mount
Number of Elements 1
Number of Pins 2
Packaging Tape and Reel
Power Dissipation 65 mW
Radiation Hardening No
Reverse Voltage 12 V
RoHS Compliant
Test Current 20 mA
Viewing Angle 160 °
Wavelength 592 nm
Win Source Part Number 1073322-LYR971
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LYR971 CAD Model

Description

The OSRAM Opto Semiconductors Inc. LYR971 is a surface-mount, right-angle LED component that has a yellow color and is packaged in a tape and reel.

  • Length: 2.1mm
  • Mounting Style: SMD (SMT)
  • Number of Elements: 1
  • Forward Voltage: 2.6V
  • Luminous Intensity: 18mcd
  • Power Dissipation: 65mW
  • Forward Current: 20mA
  • Reverse Voltage: 12V
  • Viewing Angle: 160 degrees
  • Number of Pins: 2
  • Wavelength: 592nm
  • Luminous Flux: 28 mlm
  • Category: OEM Parts(J-L)
  • Popularity: Low
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85 degrees Celsius
  • Depth: 1.35mm
  • Mount: Surface Mount
  • Dominant Wavelength: 590nm
  • Lens Style: Colorless, Diffused

You May Also Be Interested in

Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Lowpower
Lowest to $0.0643
Leshan Radio
Lowest to $0.0382
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Chilisin
Lowest to $0.0517

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess