EN
  • EN
  • DE

R2A20178NP

Part No R2A20178NP
Manufacturer Renesas Electronics America
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC I/O EXPANDER I2C 8B QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 150μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±1 (Max), ±0.7 (Max)
Temperature Range - Operating -30°C to 85°C
Case / Package 24-HWQFN (4x4)
Win Source Part Number 062337-R2A20178NP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20178NP CAD Model

Description

The Renesas Electronics America Integrated Circuit (IC) is an analog chip that is part of the Integrated Circuits family.

  • Manufacturer: Renesas Electronics America
  • IC Type: Analog chip
  • Family: Integrated Circuits
  • Win Source Part Number: 062337-R2A20178NP
  • Package: 24-HWQFN (4x4)
  • Analog Supply Voltage: 2.7 V to 5.5 V
  • Digital Supply Voltage: 2.7 V to 5.5 V
  • Settling Time: 150μs
  • D/A Converters: 8
  • Bits: 8
  • INL/DNL (LSB): ±1 (Max), ±0.7 (Max)
  • Data Interface: SPI
  • Output Type: Voltage-buffered
  • Reference Type: External

You May Also Be Interested in

Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $28.0416
Analog Devices Inc.
IC DAC 16BIT A-OUT 38QFN / 16 Bit Digital to Analog Converter 1 38-QFN (5x7)
Lowest to $259.7015
Texas Instruments
IC DAC 8BIT A-OUT 16TSSOP / 8 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $5.8209
Analog Devices Inc.
IC DAC 14BIT V-OUT 10MSOP / 14 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $39.6004
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $46.0049
Microchip Technology
IC DAC 12BIT 10DFN
Need more? Email Us
Analog Devices Inc.
IC DAC 17BIT A-OUT 16SOIC
Lowest to $36.8189
Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Analog Devices Inc.
IC DAC 12BIT A-OUT 72LFCSP / 12 Bit Digital to Analog Converter 2 72-LFCSP-VQ (10x10)
Lowest to $48.9622

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess