EN
  • EN
  • DE

AP1702DWL-7

Part No AP1702DWL-7
Manufacturer Diodes Incorporated
Catalog PMIC - Supervisors
Description 3-PIN MICROPROCESSOR RESET CIRCUITS / Processor Supervisor 3.08V 1 Active High/Push-Pull Automotive 3-Pin SC-59 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Manufacturer Diodes Incorporated
Win Source Part Number 181212-AP1702DWL-7
Popularity Medium
Supply and Demand Status Balance
Family Name AP1702
Introduction Date July 03, 2003
ECCN EAR99
Country of Origin China
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AP1702DWL-7 CAD Model

Description

The AP1702DWL-7 is a high-performance voltage detector designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to provide precise voltage monitoring solutions for a wide range of electronic applications, including consumer electronics, portable devices, and industrial systems.

Key Features

  • Voltage Threshold Accuracy: The AP1702DWL-7 offers an impressive threshold voltage accuracy of ±2%, ensuring reliable operation and monitoring of system voltages.
  • Low Power Consumption: With a quiescent current of just 1.5µA, this voltage detector is optimized for battery-powered and energy-sensitive applications.
  • Operating Voltage Range: The device operates over a wide voltage range from 2.0V to 5.5V, accommodating various power supply requirements.
  • Built-in Delay: It features a built-in delay function that prevents false triggering due to transient voltages, enhancing system stability.
  • Output Configuration: The AP1702DWL-7 provides an open-drain output, allowing for flexible interfacing with other digital circuits.

Package and Reliability

The AP1702DWL-7 is packaged in a compact SOT-23 form factor, which is ideal for space-constrained applications. The device is characterized for operation from -40°C to +85°C, ensuring reliable performance across a broad range of temperature conditions.

Applications

Thanks to its versatility and high accuracy, the AP1702DWL-7 is suitable for numerous applications, including:

  • Microprocessor and microcontroller reset circuits
  • Memory battery backup circuits
  • Power failure detection
  • System battery level monitoring
  • Portable electronics such as PDAs and digital cameras

Quality and Support

Diodes Incorporated is committed to delivering high-quality products. The AP1702DWL-7 is no exception, and it comes with the company's assurance of quality and reliability. Additionally, comprehensive technical support is available for designers and engineers to assist with integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
MaxLinear Inc
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess