EN
  • EN
  • DE

R2A20133DSP#W5

Part No R2A20133DSP#W5
Manufacturer Renesas Electronics America
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR 24V SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America
Packaging Reel - TR
Status Active
Mode Critical Conduction (CRM)
Supply Voltage - Operating 24V
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 062335-R2A20133DSP#W5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R2A20133DSP#W5 CAD Model

Description

The Renesas Electronics America R2A20133DSP#W5 is an electronic component with a packaging type of Reel - TR and a mounting type of SMD (SMT).

  • Manufacturer: Renesas Electronics America
  • Packaging Type: Reel - TR
  • Mounting Type: SMD (SMT)
  • Mode: Critical conduction (CRM)
  • Startup Current: No startup current
  • Category: Integrated Circuits
  • Popularity: Medium
  • Temperature Range: -40°C to 150°C
  • Case/Package: 8-SOP
  • Operating Supply Voltage: 24V
  • Win Source Part Number: 062335-R2A20133DSP#W5

You May Also Be Interested in

Texas Instruments
IC PFC CTRLR AVERAGE CURR 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTL CCFF/CRM 26KHZ 16SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 26kHz 16-SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 6TSOP / PFC IC Critical Conduction (CRM) 6-TSOP
Need more? Email Us
ON Semiconductor
IC PFC CTR AVER CURR 67KHZ 8SOIC / PFC IC Average Current 67kHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC PFC/QUASI FLYBACK CTLR 20SOIC / PFC IC Critical Conduction (CRM) 20-SOIC
Lowest to $3.5745
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER
Lowest to $24.4525
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Lowest to $1.9589
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC / PFC IC Current Controlled Frequency Foldback (CCFF), Critical Conduction (CRM) 10-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2913 $58.1085
110+ $1.0591 $116.5010
170+ $1.0268 $174.5560
235+ $0.9933 $233.4255
305+ $0.9598 $292.7390
405+ $0.8605 $348.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess