EN
  • EN
  • DE

R1LV0416CSB-5SI#D0

Part No R1LV0416CSB-5SI#D0
Manufacturer Renesas Electronics America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834795-R1LV0416CSB-5SI#D0
Ultra Librarian 3D Model Ultra Librarian R1LV0416CSB-5SI#D0 CAD Model

Description

The R1LV0416CSB-5SI#D0 is a 4-Mbit Static RAM (SRAM) device manufactured by Renesas Electronics America, designed for applications where high-speed memory access and low power consumption are critical. This SRAM is suitable for a variety of embedded systems, portable devices, and other applications that demand reliable and fast memory.

Applications

  • Embedded Systems: Used as primary memory in embedded microcontrollers for rapid data handling.
  • Portable Electronics: Employed in devices like smartphones, tablets, and wearable devices due to its low power requirements.
  • Data Logging: Utilized in data loggers for storing temporary or critical data.
  • Cache Memory: Integrated into systems to improve data retrieval speeds by acting as a high-speed cache.
  • Industrial Automation: Incorporated in industrial control systems for real-time data processing and storage.

Features

  • Fast Access Time: Features an access time of 55 ns, allowing for quick data read and write operations.
  • Low Power Consumption: Designed for minimal power usage, extending battery life in portable applications.
  • Wide Operating Voltage: Operates efficiently within a voltage range of 2.7V to 3.6V.
  • Data Retention: Maintains data integrity during power loss, ensuring no data is lost.
  • Compact Package: Comes in a space-saving package, facilitating integration into smaller devices.

Benefits

  • Enhanced System Performance: Faster access times contribute to improved system responsiveness and performance.
  • Longer Battery Life: Reduced power consumption leads to increased operational time for battery-powered devices.
  • Reliable Operation: Wide operating voltage ensures stable and consistent performance across varying conditions.
  • Data Security: Retains important data during power interruptions, preventing data corruption or loss.
  • Design Flexibility: Compact package allows for easier integration into different types of electronic devices.

Additional Details

The R1LV0416CSB-5SI#D0 is organized as 256K x 16 bits. It utilizes advanced CMOS technology to achieve both high speed and low power. The device is available in a TSOP (Thin Small Outline Package) for easy surface mount assembly. Its low standby current is particularly useful in applications where the device spends a significant amount of time in a low-power mode.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess