The ST16C2450IP-F is a dual universal asynchronous receiver/transmitter (UART) with a parallel interface, manufactured by Exar Corporation. This device provides two independent serial communication channels, each with its own set of control and data registers. It's designed to simplify the interface between a host processor and serial peripherals.
Applications:
- Industrial control systems
- Embedded systems
- Multi-port serial communication cards
- Data acquisition systems
- POS (Point-of-Sale) terminals
Features:
- Dual UARTs
- Parallel interface to host processor
- Up to 1.5 Mbps data rate
- 16-byte transmit and receive FIFOs per UART
- Programmable baud rate generator
- Automatic hardware/software flow control
- Modem control signals (CTS, RTS, DSR, DTR, RI, DCD)
- Interrupt generation
- Low power consumption
- 40-pin PDIP package
Benefits:
- Cost-effective: Integrates two UARTs in a single chip.
- High performance: Supports high data rates and FIFO buffering.
- Easy integration: Parallel interface simplifies connection to host processors.
- Reliable communication: Automatic flow control prevents data loss.
- Versatile: Suitable for a wide range of applications requiring serial communication.
The ST16C2450IP-F includes a programmable baud rate generator that allows for flexible configuration of the serial communication speed. The 16-byte transmit and receive FIFOs help to prevent data loss and improve overall system performance, especially in interrupt-driven environments. The automatic hardware and software flow control features ensure reliable data transmission by preventing buffer overruns. The modem control signals allow for controlling external modem devices. It operates from a 5V power supply. The ST16C2450IP-F's dual UARTs and parallel interface make it a versatile and cost-effective solution for a wide range of embedded systems and industrial control applications. The device is designed for reliable operation in harsh environments and is a popular choice for many serial communication applications. The 'F' in the part number indicates that it is lead-free.