EN
  • EN
  • DE

NNCD12F-T1B-A

Part No NNCD12F-T1B-A
Manufacturer Renesas Electronics America
Catalog ESD and Circuit Protection
Description Diode Zener Dual Common Anode 12.01V 5% 200mW 3-Pin SC-59 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SC
Lead Free Lead Free
Number of Pins 59
RoHS Compliant
Win Source Part Number 1198743-NNCD12F-T1B-A
Categories ESD and Circuit Protection
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NNCD12F-T1B-A CAD Model

Description

The NNCD12F-T1B-A is a surge absorption diode manufactured by Renesas Electronics. This diode is designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), lightning strikes, or inductive load switching. Its primary function is to clamp transient voltages to a safe level, preventing damage to downstream circuitry.

Applications

  • Automotive Electronics: Protecting sensitive ECUs (Engine Control Units), infotainment systems, and sensor interfaces.
  • Telecommunications Equipment: Safeguarding communication lines, networking interfaces, and subscriber line interface circuits (SLICs).
  • Industrial Control Systems: Protecting PLC (Programmable Logic Controller) inputs/outputs, motor drives, and power supplies.
  • Consumer Electronics: Protecting portable devices, displays, and other sensitive components from ESD events.
  • Medical Equipment: Ensuring the reliability of critical medical devices by protecting them from voltage transients.

Features

  • Low Clamping Voltage: Provides effective transient voltage suppression with a low clamping voltage, minimizing stress on protected components.
  • Fast Response Time: Responds quickly to transient events, ensuring immediate protection.
  • Low Capacitance: Exhibits low capacitance, minimizing signal distortion in high-speed data lines.
  • Small Package Size: Available in a compact surface-mount package for space-saving designs.
  • High Surge Current Capability: Can withstand high surge currents without degradation.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage, improving overall system reliability and reducing downtime.
  • Reduced Warranty Costs: Minimizes the risk of field failures due to voltage surges, reducing warranty expenses.
  • Improved Product Safety: Safeguards users and equipment from potential hazards associated with voltage transients.
  • Simplified Design: Easy to integrate into existing designs with minimal impact on circuit performance.
  • Compliance with Safety Standards: Meets industry standards for surge protection, ensuring regulatory compliance.

Additional Details

The NNCD12F-T1B-A typically comes in a SOD-323 or similar small outline package. The clamping voltage is typically around 14V, which is above the typical operating voltage of the protected circuit but below the damage threshold of the protected components. The peak pulse power dissipation is an important specification to consider when selecting this diode. It is also crucial to refer to the Renesas datasheet for detailed electrical characteristics, thermal specifications, and application guidelines. Proper PCB layout is important for optimizing the performance of the surge protection diode. Keep trace lengths short and minimize loop areas to reduce inductance.

You May Also Be Interested in

Yageo
ESD Suppressor TVS Array Dual Uni-Directional 24V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 4.6VC DFN2510A-10 / 4.6V (Typ) Clamp 5.2A (8/20µs) Ipp Tvs Diode Surface Mount DFN2510A-10
Lowest to $0.4427
ON Semiconductor
ESD Protection Array
Lowest to $3.2640
Renesas Electronics America
NNCD6.8RH - ZENER DIODES FOR SUR / Clamp Ipp Tvs Diode Surface Mount 5-Super Mini Mold
Need more? Email Us
NXP / Nexperia
PESD5V0S2BT - Low capacitance bidirectional double ESD protection diode
Lowest to $0.0497
Yageo
ESD Suppressor TVS Array Dual Bi-Directional|Uni-Directional 12V 15kV Air/8kV Contact 3-Pin SOT-23 T/R
Need more? Email Us
Renesas Electronics America
NNCD6.2C - ZENER DIODES FOR SURG / Clamp Ipp Tvs Diode Surface Mount 2-Ultra Super Mini Mold
Lowest to $0.0635
Taiwan Semiconductor
SOT-23, 5V, 350W, 0.8pF, ESD Protection Diode & Array
Need more? Email Us
ON Semiconductor
TVS DIODE 3.3VWM 12VC 2X3DFN / 12V Clamp 3A (8/20µs) Ipp Tvs Diode Surface Mount 2-X3DFN (0.6x0.3) (0201)
Lowest to $0.6239

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,292 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess