EN
  • EN
  • DE

AUP1G34FS3-7

Part No AUP1G34FS3-7
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818134-AUP1G34FS3-7
Ultra Librarian 3D Model Ultra Librarian AUP1G34FS3-7 CAD Model

Description

Introducing the AUP1G34FS3-7 Logic Gate from Diodes Incorporated

Diodes Incorporated presents the AUP1G34FS3-7, a versatile and high-performance single-gate logic product that is an essential component for modern electronic systems. This advanced ultra-low power CMOS device is designed to meet the demanding requirements of power-sensitive applications.

Key Features:

  • Low Power Consumption: The AUP1G34FS3-7 operates with ultra-low power, making it ideal for battery-powered devices and other applications where power efficiency is crucial.
  • High-Speed Operation: Despite its low power usage, this logic gate does not compromise on speed. It is capable of high-speed operation, ensuring quick response times in critical circuits.
  • Advanced CMOS Technology: Utilizing advanced CMOS technology, the AUP1G34FS3-7 offers a significant reduction in power dissipation compared to traditional logic devices.
  • Compact SOT-353 Package: The device comes in a small SOT-353 package, making it suitable for high-density PCB layouts and space-constrained applications.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages from 0.8V to 3.6V, providing flexibility in various design scenarios.
  • Compatibility: The AUP1G34FS3-7 is fully compatible with TTL levels, allowing for easy integration into existing designs without the need for additional level shifting components.

Applications:

The AUP1G34FS3-7 is a highly adaptable component that can be implemented in a wide array of electronic systems, including:

  • Smartphones and Portable Devices
  • Wearable Technology
  • Energy Management Systems
  • Medical Devices
  • IoT Devices
  • Microcontroller Units (MCUs)

With its combination of low power consumption, high-speed operation, and compact form factor, the AUP1G34FS3-7 from Diodes Incorporated is an ideal choice for designers looking to enhance the efficiency and performance of their electronic products. Its robust design and wide voltage range make it a reliable and flexible solution for a multitude of logic circuit applications.

Discover the benefits of integrating the AUP1G34FS3-7 into your next project and take advantage of the quality and performance that Diodes Incorporated is known for.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4611 $58.4440
100+ $1.1989 $119.8900
150+ $1.1619 $174.2850
210+ $1.1238 $235.9980
270+ $1.0869 $293.4630
360+ $0.9748 $350.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess