EN
  • EN
  • DE

ISL59420IUZ

Part No ISL59420IUZ
Manufacturer Renesas Electronics America
Catalog Linear - Amplifiers - Video Amps and Modules
Description 400MHz Multiplexing Amplifier | IC AMP MULTIPLEX 400MHZ 10-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Renesas Electronics America Inc.
Packaging Tube
-3db Bandwidth 420MHz
Slew Rate 1462V/μs
Supply Current 11mA
Current - Output / Channel 130mA
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-MSOP
Family Part Number ISL59420
Manufacturer Pack Quantity 50
MSL Level 2 (1 Year)
Win Source Part Number 1189767-ISL59420IUZ
Manufacturer Homepage www.intersil.com/cda/home
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISL59420IUZ CAD Model

Description

The Renesas Electronics America Inc. ISL59420IUZ is an integrated circuit with a -3db bandwidth of 420MHz and a supply current of 11mA.

  • Slew Rate: 1462V/μs.
  • Current Output per Channel: 130mA.
  • Product Family: ISL59420.
  • Package: 10-MSOP.
  • Mounting: Surface-mounted.
  • Package Type: Tube.
  • Supply and Demand Status: Limited.
  • MSL Level: 2.
  • Supply Voltage: -.

You May Also Be Interested in

Texas Instruments
IC VIDEO AMP RR-OUT HS 14-HTSSOP
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO DRIVER 8MHZ R-R SC70-6
Lowest to $10.8246
Texas Instruments
Lowest to $1.2392
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6100 $61.7100
26+ $4.6031 $119.6806
39+ $4.4592 $173.9088
54+ $4.3155 $233.0370
70+ $4.1716 $292.0120
93+ $3.7400 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,203 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess