EN
  • EN
  • DE

IDT74LVC1G126ADY

Part No IDT74LVC1G126ADY
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064651-IDT74LVC1G126ADY
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74LVC1G126ADY CAD Model

Description

The IDT74LVC1G126ADY is a single buffer/line driver with a 3-state output manufactured by Renesas Electronics America. It belongs to the LVC (Low-Voltage CMOS) family, characterized by low power consumption and high-speed operation. This device is designed for applications requiring signal buffering, line driving, and bus interface capabilities. The 3-state output enables bus isolation and simplifies system design.

Applications:

  • Signal buffering
  • Line driving
  • Bus interfacing
  • Clock buffering
  • General-purpose logic

Features:

  • Single buffer/line driver: Provides signal amplification and driving capabilities.
  • 3-state output: Enables bus isolation and simplifies memory interfacing.
  • Low-Voltage CMOS (LVC) Technology: Offers low power consumption and high-speed operation.
  • Wide operating voltage range: Operates from 1.65V to 5.5V.
  • Low input threshold: Compatible with various logic levels.
  • Output enable (OE) control: Controls the output state.

Benefits:

  • Improved signal integrity: Buffering capabilities enhance signal quality and reduce noise.
  • Reduced power consumption: LVC technology minimizes power dissipation, ideal for battery-powered devices.
  • Flexible interfacing: Wide operating voltage range and low input threshold allow for easy integration with other devices.
  • Enhanced system reliability: 3-state output enables bus isolation, enhancing system stability.
  • Compact design: Small package size saves board space.

Additional Details:

The IDT74LVC1G126ADY operates over a wide voltage range (1.65V to 5.5V) making it suitable for mixed-voltage systems. Its low power consumption makes it ideal for portable and battery-powered applications. The Output Enable (OE) pin provides control over the output, allowing for precise bus management. The device is available in a small package, making it easy to integrate into compact designs. The LVC family ensures a good balance between speed and power, making the IDT74LVC1G126ADY a cost-effective solution for various buffering and line driving needs.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess