EN
  • EN
  • DE

IDT74FCT373CTSO

Part No IDT74FCT373CTSO
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064617-IDT74FCT373CTSO
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74FCT373CTSO CAD Model

Description

The IDT74FCT373CTSO is a high-speed, low-power octal transparent latch manufactured by Renesas Electronics (formerly IDT). This device is part of the FCT (Fast CMOS Technology) family, known for its high-performance characteristics in digital logic applications. Transparent latches are used to temporarily store data and are essential components in various digital systems.

Applications:

  • Data Buffering: Used to temporarily store data between different stages of a digital system.
  • Address Latching: Employed in memory systems to latch address signals for data access.
  • Input/Output Ports: Utilized in input/output (I/O) ports to buffer data between a processor and peripheral devices.
  • Microprocessor Systems: Found in microprocessor-based systems for data and address latching.
  • Digital Signal Processing (DSP): Used in DSP systems for data buffering and control signal latching.

Features:

  • High Speed: Offers fast propagation delay, enabling high-speed data transfer.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered devices.
  • Transparent Latch Operation: Data passes through the latch when the enable input is high and is latched when the enable input goes low.
  • Output Enable Control: Provides an output enable (OE) input to control the output state.
  • 8-Bit Latch: Provides eight independent latches for storing parallel data.

Benefits:

  • Improved System Performance: High speed and low power consumption contribute to enhanced system performance.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Simplified System Design: Transparent latch operation simplifies data buffering and control signal latching.
  • Flexible Data Storage: 8-bit latch provides flexible data storage capabilities.
  • Enhanced System Control: Output enable control allows for precise control of the output state.

Additional Details:

The IDT74FCT373CTSO operates within a specified voltage range (typically 3.3V or 5V). Key parameters include propagation delay, power dissipation, and output drive current. The device's performance is influenced by factors such as supply voltage, temperature, and load capacitance. Consult the product datasheet for detailed specifications, including pin configurations, electrical characteristics, and timing diagrams. The suffix 'CTSO' typically indicates the package type (e.g., Thin Small Outline Package). Proper decoupling capacitors should be used to minimize noise and ensure stable operation.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Hewlett Packard
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess