EN
  • EN
  • DE

UPD70F3035BGC-8EU

Part No UPD70F3035BGC-8EU
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description 32-bit Microcontrollers (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1001840-UPD70F3035BGC-8EU
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD70F3035BGC-8EU CAD Model

Description

The UPD70F3035BGC-8EU is a microcontroller manufactured by Renesas Electronics America. It belongs to the 78K0R/Kx3 series, known for its low power consumption and high performance, making it suitable for a variety of embedded applications.

Applications:

  • Consumer Electronics (e.g., remote controls, appliances)
  • Industrial Control
  • Motor Control
  • Security Systems
  • Metering Applications

Features:

  • 78K0R CPU Core
  • Operating Voltage: 1.8V to 5.5V
  • Flash Memory: 64KB
  • RAM: 4KB
  • Timers: Multiple 16-bit timers
  • Communication Interfaces: UART, CSI, I2C
  • ADC: 10-bit Analog-to-Digital Converter
  • Operating Temperature: -40°C to +85°C

Benefits:

  • Low power consumption enables extended battery life in portable applications.
  • High-performance CPU core provides efficient execution of complex control algorithms.
  • Integrated peripherals reduce the need for external components, lowering system cost and size.
  • Wide operating voltage range offers flexibility in power supply design.
  • Robust design ensures reliable operation in harsh environments.

Specifications:

The UPD70F3035BGC-8EU is based on the Renesas 78K0R CPU core. It operates at a voltage range of 1.8V to 5.5V. The microcontroller includes 64KB of flash memory for program storage and 4KB of RAM for data storage. It features multiple 16-bit timers/counters for precise timing control. The device provides UART, CSI, and I2C communication interfaces for connectivity. An integrated 10-bit ADC allows for analog signal conversion. The operating temperature range is -40°C to +85°C. It comes in a LQFP48 package, suitable for surface mount assembly. It's a good choice for power sensitive applications.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Hewlett Packard
Need more? Email Us
U-blox
Lowest to $110.7143
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess