EN
  • EN
  • DE

IDT74ALVCH16601PV

Part No IDT74ALVCH16601PV
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description IDT74ALVCH16601PV Idt
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064584-IDT74ALVCH16601PV
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT74ALVCH16601PV CAD Model

Description

The IDT74ALVCH16601PV is a 18-Bit Universal Bus Transceiver with 3-State Outputs manufactured by Renesas Electronics America. It belongs to the Advanced Low-Voltage CMOS Hex-Series (ALVCH) logic family, optimized for high-speed, low-power applications in bus-oriented systems. This transceiver allows bidirectional data flow between two buses, facilitating communication and data transfer.

Applications:

  • Memory Interfacing: Enables data transfer between memory and other system components.
  • Bus Isolation: Provides isolation between different bus segments.
  • Data Communication: Facilitates data exchange between different systems or subsystems.
  • Level Translation: Can be used for voltage level translation between different logic levels.
  • Backplane Transceiver: Serves as a backplane transceiver in complex systems.

Features:

  • 18-Bit Transceiver: Supports bidirectional data transfer across 18 bits.
  • 3-State Outputs: Allows outputs to be disabled, isolating the device from the bus.
  • Low Voltage Operation: Operates at low voltage levels, typically 3.3V or 2.5V.
  • High-Speed Performance: Offers fast propagation delays due to ALVCH technology.
  • Low Power Consumption: ALVCH technology minimizes power consumption.
  • Bus Hold on Data Inputs: Prevents floating inputs and improves noise immunity.

Benefits:

  • Improved System Performance: Enables efficient data transfer between different bus segments.
  • Reduced Bus Loading: 3-state outputs minimize bus loading when the device is not actively driving the bus.
  • Lower Power Consumption: Low-voltage operation contributes to energy efficiency.
  • Faster Data Transfer: High-speed performance ensures rapid data transfer.
  • Enhanced Noise Immunity: Bus hold feature improves noise immunity and prevents spurious data.
  • Versatile Application: Suitable for a wide range of bus interface applications.

Additional Details: The 'PV' suffix typically indicates the package type, often a plastic TSSOP (Thin Shrink Small Outline Package) or similar surface-mount package, designed for compact PCB layouts. The Renesas datasheet details key parameters, including propagation delay, supply voltage range, and input/output voltage levels. The IDT74ALVCH16601 is commonly used in systems requiring efficient bus communication and minimal signal degradation. Always consult the official Renesas datasheet for complete specifications and application notes before implementation. The datasheet provides essential details on timing characteristics, power consumption, and pin configurations.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess