EN
  • EN
  • DE

NJM2627V-TE1

Part No NJM2627V-TE1
Manufacturer Nisshinbo Micro Devices Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082201-NJM2627V-TE1
Categories OEM Parts(M-N)
Manufacturer Nisshinbo Micro Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NJM2627V-TE1 CAD Model

Description

The NJM2627V-TE1 is a video amplifier with built-in LPF (Low Pass Filter) and delay line. Manufactured by Nisshinbo Micro Devices Inc., this IC is designed to improve video signal quality in various applications. The integrated LPF helps to remove unwanted high-frequency noise, while the delay line compensates for signal timing issues. This single-chip solution simplifies circuit design and reduces the need for external components.

Applications

  • Digital TV: Used in digital TV systems to improve video signal clarity and timing.
  • Set-Top Boxes: Employed in set-top boxes to enhance video output quality.
  • DVD Players: Integrated into DVD players for video signal processing and filtering.
  • Security Cameras: Utilized in security camera systems to enhance video signals and correct timing issues.
  • Automotive Displays: Found in automotive display systems to improve video clarity and synchronization.

Features

  • Integrated LPF: Incorporates a low-pass filter to remove unwanted high-frequency noise from video signals.
  • Built-in Delay Line: Features a delay line to compensate for signal timing issues.
  • Single-Chip Solution: Provides a compact and efficient solution for video amplification, filtering, and timing correction.
  • Low Power Consumption: Designed for low power operation, making it suitable for portable devices.
  • Small Package: Available in a small package size for space-constrained applications.

Benefits

  • Improved Video Quality: Enhances video signals by filtering out noise and correcting timing issues.
  • Simplified Circuit Design: Reduces the need for discrete components, simplifying circuit design.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Compact Solution: Small package size allows for integration into space-constrained applications.
  • Cost-Effective: Offers a cost-effective solution for video signal processing.

The NJM2627V-TE1 operates with a single power supply voltage and offers excellent linearity. The integrated LPF and delay line provide effective noise reduction and timing correction, resulting in a cleaner and sharper video output. This device is designed for ease of use and is suitable for both experienced and novice designers. The small package size makes it easy to integrate into existing designs, while the low power consumption makes it ideal for portable applications. The device's performance characteristics are carefully optimized to provide superior video quality, contributing to an enhanced viewing experience. This IC ensures reliable operation and consistent performance across various video processing applications.

You May Also Be Interested in

Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 200W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC, 120 ~ 370 VDC Input
Lowest to $113.0155
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2691 $63.4550
115+ $1.0413 $119.7495
175+ $1.0089 $176.5575
240+ $0.9764 $234.3360
310+ $0.9438 $292.5780
410+ $0.8462 $346.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,025 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess