EN
  • EN
  • DE

LBEE6U41LQ001

Part No LBEE6U41LQ001
Manufacturer Murata Electronics North America
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007623-LBEE6U41LQ001
Categories OEM Parts(J-L)
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LBEE6U41LQ001 CAD Model

Description

The LBEE6U41LQ001 is a Wi-Fi and Bluetooth combo module manufactured by Murata Electronics North America. It is designed to provide wireless connectivity in various IoT devices, consumer electronics, and industrial applications. This module integrates both Wi-Fi and Bluetooth functionalities into a small form factor, making it ideal for space-constrained applications.

Applications

  • Internet of Things (IoT) Devices
  • Wearable Electronics
  • Smart Home Devices
  • Industrial Automation
  • Medical Devices

Features

  • Wi-Fi Connectivity: Supports IEEE 802.11 a/b/g/n/ac standards for wireless networking.
  • Bluetooth Connectivity: Supports Bluetooth 5.0 and Bluetooth Low Energy (BLE) for short-range communication.
  • Small Form Factor: Compact design for integration into space-constrained devices.
  • Low Power Consumption: Optimized for battery-powered applications.
  • Integrated Antenna: Simplifies design and reduces external component count.

Benefits

  • Dual Wireless Connectivity: Provides both Wi-Fi and Bluetooth capabilities in a single module.
  • Easy Integration: Simplifies the design process with an integrated antenna and compact form factor.
  • Low Power Consumption: Extends battery life in portable devices.
  • Robust Performance: Delivers reliable wireless connectivity in various environments.
  • Cost-Effective Solution: Reduces overall system cost by integrating multiple functionalities.

The LBEE6U41LQ001 module provides a complete wireless solution, incorporating all necessary components, including the radio frequency (RF) front-end, baseband processor, memory, and power management circuitry. It is designed to meet the requirements of modern IoT applications, offering high data rates, low latency, and secure communication. The module also supports various security protocols, such as WPA2-Enterprise, to protect against unauthorized access. Furthermore, the module is certified to meet global regulatory requirements, simplifying the product certification process. Its integrated antenna minimizes the need for external components and streamlines the integration process, enabling faster time-to-market for new products.

You May Also Be Interested in

Bel Power Solutions
AC/DC CONVERTER 48V 50W / Enclosed, Conformal Coated AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Need more? Email Us
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.1305
KIWI
Lowest to $0.0839
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
ON Semiconductor
Lowest to $0.1379
Chilisin
Lowest to $0.0517

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess