EN
  • EN
  • DE

IDT7174S35J

Part No IDT7174S35J
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1064452-IDT7174S35J
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT7174S35J CAD Model

Description

The IDT7174S35J is a high-speed 4K x 4 Static RAM (SRAM) manufactured by Renesas Electronics America (originally by Integrated Device Technology, IDT). This SRAM is designed for applications demanding rapid data access and retrieval, offering a fast access time and low power consumption. Typical uses include cache memory, buffer memory, and control store memory.

Applications

  • Cache Memory: Improves system performance by providing quick access to frequently used data in CPUs and microcontrollers.
  • Buffer Memory: Temporarily stores data in communication and data processing systems.
  • Control Store Memory: Holds microcode or control sequences in embedded systems.
  • Digital Signal Processing (DSP): Provides fast memory access for real-time data processing.
  • High-Speed Data Acquisition: Used in instrumentation and data acquisition systems for storing incoming data rapidly.

Features

  • 4K x 4 Memory Organization: Offers a memory array of 4096 words, each 4 bits wide.
  • Fast Access Time: 35ns access time allows for quick data retrieval, enhancing system performance.
  • Low Power Consumption: Consumes minimal power, suitable for battery-powered and energy-efficient applications.
  • Three-State Outputs: Enables easy memory expansion and interfacing with other devices.
  • Equal Access and Cycle Times: Streamlines memory operations and timing control.
  • J Package: Ceramic DIP Package.

Benefits

  • Increased System Speed: Fast access time reduces latency and accelerates overall system performance.
  • Energy Efficiency: Low power consumption extends battery life and reduces heat dissipation.
  • Simplified Integration: Standard interface simplifies integration with microprocessors and other digital systems.
  • Reliable Performance: Stable and dependable operation ensures data integrity.

Additional Details

The IDT7174S35J operates from a single 5V power supply. The 35 in the part number indicates the access time in nanoseconds. The J indicates the package type, which is a ceramic DIP package. The device's three-state outputs are controlled by an Output Enable (OE) pin, allowing for easy busing. The operating temperature range is typically -55°C to +125°C, making it suitable for a wide range of environments. The device is designed to meet stringent reliability requirements.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Samtec Inc.
CONN HDR 10POS 0.05 STACK SMD / 10 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess