EN
  • EN
  • DE

IDT9DBV0941AKILF

Part No IDT9DBV0941AKILF
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1064712-IDT9DBV0941AKILF
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IDT9DBV0941AKILF CAD Model

Description

The IDT9DBV0941AKILF is a 9-output DB9000 voltage translator, primarily used in clock distribution applications. Manufactured by Renesas Electronics America (formerly IDT), this device is designed to meet the rigorous requirements of high-performance computing and communication systems. It translates clock signals to various voltage levels, ensuring compatibility between different components within a system.

Applications

  • Server Motherboards: Used to distribute clock signals to various components on server motherboards, including CPUs, memory, and PCIe slots.
  • Workstations: Employed in workstations to provide precise and synchronized clock signals to different parts of the system.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for reliable clock distribution.
  • Data Centers: Suitable for data center infrastructure where timing synchronization is crucial for optimal performance.
  • High-Performance Computing (HPC): Used in HPC systems to ensure accurate clock distribution for demanding computational tasks.

Features

  • 9 Output Channels: Provides 9 independent output channels for flexible clock distribution.
  • Voltage Translation: Translates clock signals to different voltage levels (e.g., LVDS, LVPECL, HCSL).
  • Low Jitter: Designed for low jitter performance to maintain signal integrity.
  • Flexible Clock Frequency: Supports a wide range of clock frequencies to accommodate different system requirements.
  • Space-Saving Package: Available in a compact package for space-constrained applications.

Benefits

  • Improved System Performance: Ensures accurate and synchronized clock distribution, leading to enhanced system performance.
  • Reduced Signal Degradation: Low jitter performance minimizes signal degradation and improves reliability.
  • Simplified System Design: Flexible voltage translation simplifies the integration of components with different voltage requirements.
  • Lower Power Consumption: Designed for energy-efficient operation, reducing overall system power consumption.
  • Enhanced System Reliability: Robust design and low jitter contribute to improved system reliability and stability.

Additional Details

The IDT9DBV0941AKILF operates from a 3.3V power supply and is available in a QFN package. It supports various clock input and output formats, allowing for flexible system configuration. The device's low jitter performance makes it ideal for applications where timing accuracy is critical. It is characterized for operation over the industrial temperature range, making it suitable for use in harsh environments.

The IDT9DBV0941AKILF also features advanced power management capabilities, allowing for dynamic power scaling to further reduce power consumption. Its flexible clock frequency support allows designers to optimize the clocking scheme for their specific application. Furthermore, the device is designed to meet the stringent electromagnetic compatibility (EMC) requirements of modern electronic systems.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess