EN
  • EN
  • DE

HD74HC42FPEL

Part No HD74HC42FPEL
Manufacturer Renesas Electronics America
Catalog OEM Parts (F - I)
Description Hc/uh Series Decimal Decoder/driver Inverted Output PDSO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1062314-HD74HC42FPEL
Categories OEM Parts(F-I)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74HC42FPEL CAD Model

Description

The HD74HC42FPEL is a high-speed 4-to-10 line decoder manufactured by Renesas Electronics America. This device utilizes silicon gate CMOS technology to achieve high-speed operation similar to equivalent bipolar Schottky TTL while maintaining the low power consumption characteristic of CMOS integrated circuits. It accepts a 4-bit binary input and activates one of its ten outputs, corresponding to the input value. The device incorporates input clamp diodes which provide protection to the inputs against static discharge and transient excess voltage.

Applications

  • Memory address decoding: Used to select specific memory locations within a larger memory system.
  • Data routing: Directs data to one of several possible destinations based on the input code.
  • Instrumentation: Used within test and measurement equipment for signal selection and control.
  • Industrial control systems: Provides digital decoding functions for controlling various industrial processes.
  • Computer systems: Utilized in various computer subsystems for address decoding and control logic.

Features

  • High-speed operation: Comparable to bipolar Schottky TTL.
  • Low power consumption: Characteristic of CMOS devices.
  • Wide operating voltage range: Operates from 2V to 6V.
  • Input clamp diodes: Provides ESD protection.
  • Fanout capability: Can drive multiple TTL loads.
  • 4-to-10 line decoding: Decodes a 4-bit input into one of ten outputs.

Benefits

  • Improved system performance: High-speed operation allows for faster processing.
  • Reduced power consumption: Extends battery life in portable applications.
  • Enhanced system reliability: Input clamp diodes protect against static discharge.
  • Simplified circuit design: Provides a single-chip solution for 4-to-10 line decoding.
  • Versatile application: Suitable for a wide range of digital systems.

Additional Details

The HD74HC42FPEL is supplied in a SOP-16 (Small Outline Package) which is suitable for surface mount technology. It is pin-compatible with standard TTL logic circuits. The operating temperature range is -40°C to +85°C. The supply voltage range is 2V to 6V. The typical propagation delay is 13ns at VCC=5V. The input logic levels are compatible with standard CMOS and TTL logic levels. The output drive capability is 10 LSTTL loads.

You May Also Be Interested in

Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess