EN
  • EN
  • DE

LX1995-1CSG

Part No LX1995-1CSG
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description MINIATURE LED DRIVER LX1995 EVUALATION KIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1047+
Reference case TSOT5
Manufacturer Microsemi Corporation
Manufacturer Homepage www.microsemi.com
Win Source Part Number 715059-LX1995-1CSG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LX1995-1CSG CAD Model

Description

The LX1995-1CSG is a light sensor IC manufactured by Microsemi Corporation (now part of Microchip Technology). It's designed to measure ambient light levels and provide an analog output voltage proportional to the detected light intensity. This makes it suitable for applications requiring automatic brightness control or light-level detection.

Applications:

  • Automatic Display Brightness Control: Used in mobile phones, laptops, tablets, and other display devices to automatically adjust screen brightness based on ambient light, saving power and improving user experience.
  • Street Lighting Control: Controls streetlights, automatically dimming or turning them off during daylight hours to conserve energy.
  • Automotive Lighting Control: Adjusts the brightness of dashboard displays and headlights based on ambient light conditions.
  • Camera Light Metering: Measures light levels to optimize camera settings for proper exposure.
  • Security Systems: Detects changes in light levels for security applications, such as triggering alarms when lights are turned on or off.

Features:

  • Linear Analog Output: Provides an analog output voltage that is linearly proportional to the detected light intensity.
  • Wide Dynamic Range: Capable of measuring light levels over a wide range of intensities. Consult the datasheet for specific Lux ranges.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Small Package Size: Available in a small surface-mount package, enabling compact designs.
  • Stable Performance: Offers stable and reliable performance over a wide temperature range.

Benefits:

  • Improved User Experience: Automatic brightness control improves visibility and reduces eye strain.
  • Energy Savings: Automatic lighting control conserves energy by adjusting brightness levels based on ambient light.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Design: Linear analog output simplifies interface with microcontrollers and other analog circuits.
  • Cost-Effective Solution: Provides a cost-effective solution for light sensing applications.

Additional Details:

The LX1995-1CSG typically operates on a single supply voltage, usually between 2.7V and 5.5V. The output voltage is typically between 0V and the supply voltage. The sensitivity of the light sensor can be adjusted by selecting appropriate external components. Proper filtering and decoupling are recommended to minimize noise and ensure stable operation. Refer to the official Microchip (formerly Microsemi) datasheet for detailed information on pinout, electrical characteristics, application circuits, and recommended external components.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $4.3657
Samsung
Lowest to $6.5223
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566
Torex Semiconductor Ltd
Need more? Email Us
NXP / Nexperia
Need more? Email Us
UTC
Lowest to $0.0622

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess