EN
  • EN
  • DE

HD64F2212FP24V

Part No HD64F2212FP24V
Manufacturer Renesas Electronics America
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case QFP
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 723796-HD64F2212FP24V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HD64F2212FP24V CAD Model

Description

The HD64F2212FP24V is a microcontroller unit (MCU) from Renesas Electronics America, belonging to their H8/300H series. These microcontrollers are known for their balance of performance, low power consumption, and integration of various peripherals, making them suitable for a wide array of embedded applications.

Applications:

  • Industrial control systems: Implementing control logic for machines and automated processes.
  • Consumer electronics: Controlling appliances, remote controls, and other consumer devices.
  • Automotive applications: Managing engine control, dashboard displays, and other vehicle systems.
  • Embedded systems: Integrating into devices for specific tasks, such as data logging, sensor monitoring, and communication.
  • Robotics: Controlling motor movements, sensor data processing, and overall robot behavior.

Features:

  • H8/300H CPU core: Offers a balance of performance and power efficiency.
  • On-chip memory: Includes Flash memory for program storage and RAM for data manipulation.
  • Timers and counters: Enable precise timing and event counting.
  • Serial communication interfaces: Supports UART, SPI, and I2C for communicating with other devices.
  • Analog-to-digital converters (ADCs): Allows for reading analog sensor data.

Benefits:

  • Versatile performance: Suitable for a wide range of embedded applications.
  • Low power consumption: Extends battery life in portable devices.
  • Integrated peripherals: Reduces external component count and board size.
  • Easy to program: Supports standard programming languages and development tools.
  • Cost-effective solution: Provides a good balance of features and price.

Additional Details:

The HD64F2212FP24V typically operates at a clock frequency of 24 MHz. Its on-chip memory usually consists of Flash memory for program storage and SRAM for data. The device features a variety of I/O pins that can be configured as general-purpose inputs or outputs or assigned to specific peripheral functions. It often includes multiple timers and counters for precise timing and control applications. The serial communication interfaces, such as UART, SPI, and I2C, facilitate communication with other devices. The integrated ADC allows for reading analog sensor data. The 'FP' in the part number refers to its package type, often a QFP (Quad Flat Package) suitable for surface mount assembly. The '24V' may refer to a specific voltage rating or operating condition, and should be confirmed using the official Renesas datasheet. It's designed for reliable operation in harsh environments, with a wide operating temperature range.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.5400 $97.0800
3+ $39.8279 $119.4837
5+ $38.5828 $192.9140
7+ $37.3388 $261.3716
8+ $36.0938 $288.7504
11+ $32.3596 $355.9556
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
In Stock: 133 pieces Factory Stock: 17 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess