EN
  • EN
  • DE

E6D-CWZ1E 2048P/R

Part No E6D-CWZ1E 2048P/R
Manufacturer Omron
Catalog Encoders
Description ROTARY ENCODER OPTICAL 2048PPR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 2048
Voltage - Supply 5V
Actuator Type 6mm Dia Flatted End
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation Vertical
Termination Style Cable Leads
Rotational Life (Cycles Min) -;5;9;7;10;8;3;4;2;1;118;516;2456;1738;2602;2239;136;480;2330;2308;563;236;2222;2183;4638;68;2223;1724;1882;223;716;818;0;7461;76751;76748;76752;2160;13385;40540;13387;44734;13389;11299;13412;22934;40542;13413;40543;13414;25351;40544;40545;40546;40666;53927;40667;13416;53926;40668;13417;59828;13418;13419;49913;35545;4571;3393;36579;18557;83376;73056;27362;23406;51184;98046;97970;97983;19107;23525;46236;86317;63258;69815;63383;125278;49380;74935;63161;88211;75928;83690;19108;20091;74821;65133;97984;90103;62997;68071;87522;87523;73516;93188;73517;87447;93189;55528;13440;13441;29185;13442;13443;13485;13444;13445;51781;13446;29203;13484;1571;65132;93125;73863;68072;12768;55530;55524;59910;55529;20802;55527;33110;45390;13562;13564;13566;63529;317;13568;63680;57725;55533;62996;80434;63681;63337;62154;55526;81059;76541;81060;76540;10967;61450;67699;67700;64808;75935;53445;90068;6709;55441;55440;55439;13584;55438;59422;25600;55437;73057;97985;97986;55531;55525;59506;55532;25316;35983;35989;35990;35991;35992;35993;35994;35995;35996;35998;35999;36000;36021;36022;36023;4847;36026;36028;8;62;61;3;4;17;0;2;7;1;1;307133;493836;495185;358519;708819;370910;374659;382239;1;701079;318904;319757;319758;679768;319821;332451;338638;338722;424474;351082;677096;752655;743678;381624;382141;463633;390770;390971;391444;391445;391447;391448;391449;509264;399042;399059;406106;407388;410236;416423;420137;19355;39665;446915;121326;169295;173527;203167;229001;249730;267825;281410;282009;295538;63986;80383;80957;80961;80963;88044;103710;104073;104077;104081;112644;137796;138300;151929;152286;155383;180528;186423;186607;189124;194896;211651;220671;224603;235406;254923;260677;302692;67274;83141;85295;86281;99417;105417;114089;139540;153137;156540;157856;181662;187152;190039;195572;212835;236256;239267;255569;259195;260956;264850;275010;279915;286011;299002;301737;68077;70262;83525;85472;95422;99796;105637;114301;139968;141388;153243;449121;156731;157661;157906;164672;164760;181944;187252;195669;213026;214364;236508;255722;275038;277336;288128;68196;71978;83562;85490;86170;95431;106531;114329;140040;162219;188023;195681;236557;262649;446682;446681;493967;1;390144;424492;202627;202821;172070;171666;743679;174115;174189;424490;177467;179287;228747;208664;208699;208730;209927;209928;209941;209952;210836;249171;249294;249308;249319;249328;249332;249335;249337;249381;449120;281295;281329;295221;295229;295232;295241;305478;74578;74581;80338;87718;87772;103575;116522;155183;1;168376;168381;168386;202219;227981;248773;266916;266920;266927;251844;294519;294523;73838;73844;427573;768796;97016;428138;143314;427256;39953;790079;463632;63198;63310;63311;63312;63336;63432;63434;63436;180260;180348;180359;235058;235077;463631;1;325277;332048;332732;345679;356031;382135;401884;412088;412093;1;380240;423329;1;380240;423329;1;329230;329245;347700;383652;383835;401438;1;356134;396935;419019;419539;1;324521;325197;325426;333006;384842;387377;409398;411019;411152;421432;119879;55121;167717;177287;269181;270564;73176;115987;166071;166409;227708;294206;103056;184001;287249;68697;140324;236686;120395;73556;87180;238095;68825;140416;182274;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E6D-CWZ1E 2048P/R CAD Model

Description

NULL

You May Also Be Interested in

Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
C&K Components
Rotary Encoder Mechanical 12 Quadrature (Incremental) Right Angle
Need more? Email Us
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
ALPS Electric
Rotary Encoder Incremental 15 Quadrature (Incremental) Vertical
Lowest to $2.6472
ALPS Electric
ENCODER INCREM QUAD VERT PC PIN
Lowest to $3.4371
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess