EN
  • EN
  • DE

SSQ-123-03-G-D

Part No SSQ-123-03-G-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 46
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 20.0µin (0.51µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.394" (10.00mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Contact Finish Thickness - Post 3.00µin (0.076µm)
Base Product Number SSQ-123
Other Names SAM1196-23
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1290744-SSQ-123-03-G-D
Ultra Librarian 3D Model Ultra Librarian SSQ-123-03-G-D CAD Model

Description

The SSQ-123-03-G-D is a Tiger Beam™ socket strip manufactured by Samtec. This is a high-density interconnect designed for board-to-board applications where space is limited and reliable signal transmission is crucial. The part number specifies a 23-position, double-row socket strip with a 0.635mm pitch and gold plating.

Applications

  • High-Density Board-to-Board Connections: Ideal for applications requiring a large number of signals to be transmitted between boards in a compact space.
  • Networking Equipment: Used in switches, routers, and other networking devices for interconnecting various modules.
  • Telecommunications Systems: Employed in telecom infrastructure for reliable connections in densely packed systems.
  • Industrial Control Systems: Suitable for use in industrial automation and control equipment where robust and reliable connections are necessary.
  • Medical Devices: Used in medical equipment where signal integrity and reliability are critical.

Features

  • 0.635mm Pitch: Offers a high-density interconnect solution, maximizing board space utilization.
  • Double Row: Provides a greater number of contacts in a smaller footprint compared to single-row connectors.
  • 23 Positions: Accommodates a specific number of signal connections based on the application requirements.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and secure connection with high withdrawal forces.
  • Gold Plating: Provides excellent conductivity and corrosion resistance for long-term reliability.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount soldering onto the PCB.

Benefits

  • Increased Board Density: The fine pitch and double-row design allow for a higher density of connections in a smaller area, optimizing board space.
  • Reliable Signal Transmission: The Tiger Beam™ contact system ensures a stable and secure connection, minimizing signal loss and maintaining signal integrity.
  • Improved System Performance: By reducing signal degradation, this connector contributes to the overall performance and reliability of the system.
  • Corrosion Resistance: Gold plating provides excellent protection against corrosion, ensuring long-term reliability in harsh environments.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.

Additional Details

The SSQ-123-03-G-D typically features a black insulator material. The contact material is usually a beryllium copper alloy with gold plating over nickel. It is designed for reflow soldering processes. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Harwin Inc.
CONN SIL HDR SLOT 20POS TIN
Need more? Email Us
JST Sales America Inc.
Connector Header 3.81mm Pitch Right Angle -55℃~+105℃
Lowest to $1.6881
Molex, LLC
36664-0001 Molex Pin & Socket Connectors CRIMP TERM 10-12 AWG Reel of 2300 datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.1499
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess