EN
  • EN
  • DE

EBH220BWLAN-EVALZ

Part No EBH220BWLAN-EVALZ
Manufacturer Renesas Electronics America
Catalog Embedded Processors and Controllers
Description Qhx220, Wlan, Active Noise Canceller, Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 960406-EBH220BWLAN-EVALZ
Categories Embedded Processors and Controllers
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EBH220BWLAN-EVALZ CAD Model

Description

The EBH220BWLAN-EVALZ is an evaluation board designed by Renesas Electronics America. It's specifically created to assess and develop applications utilizing the EBH220B WLAN module, which provides Wi-Fi connectivity to embedded systems.

Applications

  • Internet of Things (IoT) device development: Enabling Wi-Fi connectivity for various IoT applications.
  • Embedded system prototyping: Providing a platform to test and implement Wi-Fi functionality in embedded designs.
  • Wireless sensor networks: Facilitating the integration of Wi-Fi into sensor networks for data transmission.
  • Industrial automation: Supporting wireless communication in industrial control and monitoring systems.
  • Smart home applications: Enabling Wi-Fi connectivity for smart home devices such as appliances, lighting, and security systems.

Features

  • EBH220B WLAN module: Includes the Renesas EBH220B Wi-Fi module.
  • Onboard antenna: Integrated antenna for wireless communication.
  • Microcontroller interface: Allows easy connection to a microcontroller for control and data exchange.
  • Power supply: Onboard power regulation.
  • LED indicators: Visual indicators for power, Wi-Fi status, and other relevant signals.
  • Test points: Provide easy access for testing and debugging.
  • Compact design: Small form factor for convenient integration into various setups.
  • Comprehensive documentation: Detailed documentation and sample code to accelerate development.

Benefits

  • Accelerated development: Simplifies and speeds up the development of Wi-Fi-enabled embedded systems.
  • Easy integration: Designed for easy integration with various microcontrollers and systems.
  • Reduced development time: Provides a ready-to-use platform that minimizes the need for custom hardware design.
  • Cost-effective solution: Reduces overall development costs by offering a comprehensive evaluation platform.
  • Robust performance: Ensures reliable Wi-Fi connectivity for embedded applications.
  • Simplified debugging: Test points and LED indicators simplify debugging and troubleshooting.
  • Faster time to market: Enables quicker development and deployment of Wi-Fi-enabled products.

Additional Details

The EBH220BWLAN-EVALZ evaluation board is an invaluable tool for engineers and developers looking to integrate Wi-Fi connectivity into their embedded systems. It supports various communication protocols and interfaces, making it compatible with a wide range of microcontrollers. The board comes with extensive documentation, including user manuals, schematics, and sample code, which helps developers quickly get started with their projects. The compact design of the board allows for easy integration into existing systems or prototypes. It is designed to operate within standard Wi-Fi frequencies and adheres to relevant regulatory standards. Power consumption is optimized for battery-powered applications, making it suitable for portable and low-power devices.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Renesas Electronics America
RX65N CLOUD KIT FOR WORLD OTHER / RX65N RX65N AWS Cloud Kit (Europe, Japan) series RX MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
ON Semiconductor
EVAL BOARD NCV97311MW33G / NCV97311 series DC/DC, Step Down with LDO 3, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
MCUXPRESSO LPC84X EVAL BRD / LPC84x MCUXpresso™ series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Lowest to $14.6558
Microchip Technology
8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Lowest to $58.7549
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs 80.1K LUTs 904 I/O SERDES 1.2V -6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess