EN
  • EN
  • DE

PIC16F1455T-I/MLC02

Part No PIC16F1455T-I/MLC02
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description 8-bit PIC MCU, 14 KB, 1.8 to 5.5 V, QFN-16, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084936-PIC16F1455T-I/MLC02
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PIC16F1455T-I/MLC02 CAD Model

Description

Microchip Technology's PIC16F1455T-I/MLC02 Microcontroller

The PIC16F1455T-I/MLC02 is a high-performance, 8-bit microcontroller from Microchip Technology, renowned for its efficiency and versatility in various electronic applications. This microcontroller is part of the PIC16F family, which is well-regarded for its ease of use and reliability. The PIC16F1455T-I/MLC02 is designed to cater to a broad spectrum of applications, ranging from consumer electronics to industrial automation systems.

Key Features:

  • CPU: The device is built around a powerful 8-bit PIC microcontroller that delivers robust performance for complex tasks and allows for efficient code execution.
  • Memory: It includes 8 KB of flash memory, providing ample space for application code, and 512 bytes of RAM for data storage, which is essential for real-time processing applications.
  • EEPROM: With 256 bytes of EEPROM, this microcontroller offers non-volatile memory for data that must be retained across power cycles.
  • I/O Pins: The PIC16F1455T-I/MLC02 features 12 I/O pins, which can be configured for various functions and interfaces, providing flexibility in connecting peripherals and sensors.
  • Communication Peripherals: It supports a range of communication protocols including I2C, SPI, and UART, making it easy to interface with other microcontrollers, sensors, and external devices.
  • Timers and ADC: The device comes equipped with timers, comparators, and a 10-bit Analog-to-Digital Converter (ADC), facilitating precise timing operations and analog signal processing.
  • Operating Voltage: It operates at a voltage range of 2.3V to 5.5V, allowing for flexibility in power supply design and compatibility with both TTL and CMOS logic levels.
  • Temperature Range: The microcontroller is specified to operate within an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The component is offered in a 16-pin QFN package, which is ideal for space-constrained applications due to its small footprint.

Applications:

The PIC16F1455T-I/MLC02 is an excellent choice for a variety of applications, such as:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Internet of Things (IoT) Devices
  • Smart Home Automation

With its robust feature set and flexible I/O options, the PIC16F1455T-I/MLC02 from Microchip Technology is a versatile and reliable microcontroller solution that can meet the demands of a wide array of electronic projects and products.

You May Also Be Interested in

NXP / Nexperia
PCA9955 I2C LED DEMOBOARD / PCA9955 16, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, SOIC-8, RoHS
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Lowest to $6.1854
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
STARTERTRAK MPC5604P EVAL BRD / MPC5604P StarterTRAK series e200 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.7549 $58.7549
3+ $48.2097 $144.6291
4+ $46.7024 $186.8096
6+ $45.1963 $271.1778
7+ $43.6902 $305.8314
9+ $39.1695 $352.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess