EN
  • EN
  • DE

NX5011C0056.000000

Part No NX5011C0056.000000
Manufacturer Diodes Incorporated
Catalog Oscillators
Description XTAL OSC XO 56.0000MHZ CMOS SMD / 56 MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 6-SMD, No Lead
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>Oscillators
Mfr Diodes Incorporated
Series SaRonix-eCera™ NX
Package Strip
Base Resonator Crystal
Type XO (Standard)
Frequency 56 MHz
Function Enable/Disable
Output CMOS
Voltage - Supply 3.3V
Frequency Stability ±50ppm
Temperature Range - Operating -20°C ~ 70°C
Current - Supply (Max) 60mA
Mounting SMD (SMT)
Package / Case 6-SMD, No Lead
Dimension 0.197" L x 0.126" W (5.00mm x 3.20mm)
Height - Seated (Max) 0.053" (1.35mm)
Current - Supply (Disable) (Max) 40mA
Base Product Number NX5011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 300
Win Source Part Number 963657-NX5011C0056.000000
Ultra Librarian 3D Model Ultra Librarian NX5011C0056.000000 CAD Model

Description

The NX5011C0056.000000 from Diodes Incorporated is a high-performance, precision crystal oscillator (XO) that offers exceptional stability and reliability for a wide range of applications. Designed to meet the stringent requirements of today's electronic devices, this crystal oscillator is a perfect choice for designers looking for a compact, efficient, and accurate timing solution.

Key Features

  • Frequency: The NX5011C0056.000000 operates at a frequency of 56 MHz, providing a stable clock signal for high-speed digital circuits.
  • Package: This device comes in a compact, surface-mount package that is easy to integrate into a variety of PCB designs.
  • Supply Voltage: It is designed to operate at a supply voltage of 3.3V, making it compatible with most contemporary low-power circuits.
  • Temperature Stability: The oscillator maintains consistent performance over a wide temperature range, ensuring reliable operation under varying environmental conditions.
  • Low Jitter: With its low phase jitter, the NX5011C0056.000000 provides a clean clock signal that is crucial for high-speed communication and data processing applications.

Applications

The NX5011C0056.000000 is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications equipment
  • Wireless infrastructure
  • Networking hardware such as routers and switches
  • High-speed digital signal processing
  • Consumer electronics
  • Industrial systems

Quality and Reliability

Diodes Incorporated is known for its commitment to quality and reliability, and the NX5011C0056.000000 is no exception. It is manufactured to the highest standards to ensure it meets the performance requirements of the most demanding applications. Customers can trust this crystal oscillator to deliver consistent performance and support the longevity of their products.

Ordering Information

To order the NX5011C0056.000000 or to obtain more information about pricing and availability, please contact Diodes Incorporated or an authorized distributor. Ensure that your designs are powered by the precision and reliability of Diodes Incorporated's crystal oscillators.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVDS SMD
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess