EN
  • EN
  • DE

2SA1546-AZ

Part No 2SA1546-AZ
Manufacturer Renesas Electronics America
Catalog Custom Parts (0 - A)
Description Bipolar Power Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1192152-2SA1546-AZ
Categories Custom Parts
Manufacturer Renesas Electronics America
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1546-AZ CAD Model

Description

The 2SA1546-AZ is a PNP Epitaxial Planar Transistor manufactured by Renesas Electronics America. It is designed for low noise amplifier applications and general-purpose switching and amplification.

Applications

  • Low noise amplifiers (LNAs)
  • Audio amplifiers
  • Switching circuits
  • General-purpose amplification
  • Pre-amplifiers

Features

  • PNP Epitaxial Planar Transistor
  • Low Noise Figure
  • High hFE (DC Current Gain)
  • Low Collector Output Capacitance
  • Small Signal Amplifier

Benefits

  • Excellent low noise performance
  • High gain for signal amplification
  • Suitable for high-frequency applications
  • Compact size for dense circuit designs
  • Reliable performance

Specifications

Collector-Base Voltage (VCBO): -60 V
Collector-Emitter Voltage (VCEO): -50 V
Emitter-Base Voltage (VEBO): -6 V
Collector Current (IC): -150 mA
Collector Dissipation (PC): 250 mW
Current Gain (hFE): Consult datasheet for hFE range (typically high)
Noise Figure (NF): Consult datasheet for typical noise figure value.
Transition Frequency (fT): Consult datasheet for transition frequency.

The Renesas 2SA1546-AZ transistor is designed to provide excellent low-noise performance in amplifier circuits. Its high current gain allows for effective signal amplification, and its low collector output capacitance makes it suitable for high-frequency applications. It's primarily used in low-noise amplifiers where minimizing noise is crucial for optimal performance. The transistor's specifications should be verified in the datasheet for precise design and application.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Microchip Technology
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess