EN
  • EN
  • DE

AD1100AR

Part No AD1100AR
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214348-AD1100AR
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD1100AR CAD Model

Description

The AD1100AR from Analog Devices Inc. is a state-of-the-art precision analog microcontroller designed to cater to a wide range of applications requiring high accuracy and performance. This innovative component integrates a microcontroller with a high-resolution ADC (Analog-to-Digital Converter), offering an all-in-one solution for complex analog signal processing tasks.

Key Features

  • High-Performance ADC: The AD1100AR features a 24-bit sigma-delta ADC with exceptional accuracy and noise performance, making it ideal for precision measurement applications.
  • On-Chip Microcontroller: Equipped with an 8052 microcontroller core, it provides robust processing capabilities to handle complex algorithms and control tasks.
  • Multiple Communication Interfaces: This microcontroller includes SPI, I2C, and UART interfaces, allowing for flexible communication options with other devices in a system.
  • Programmable Gain Amplifier: An integrated programmable gain amplifier (PGA) enables the AD1100AR to handle a wide range of input signal levels, enhancing its versatility in various applications.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with low power consumption without sacrificing performance.
  • Robust Temperature Performance: The device operates reliably over an extended temperature range, ensuring stable operation in challenging environmental conditions.

Applications

The AD1100AR is well-suited for a variety of applications, including:

  • Industrial Process Control
  • Precision Sensing Systems
  • Medical Instrumentation
  • Energy Management Systems
  • Data Acquisition Systems

Technical Specifications

Parameter Specification Resolution 24-bit Microcontroller Core 8052 Communication Interfaces SPI, I2C, UART Temperature Range -40°C to +85°C Power Supply Single Supply Operation

For engineers and designers looking for a robust and precise analog microcontroller, the AD1100AR from Analog Devices Inc. offers a comprehensive solution that can significantly reduce design complexity and time to market.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Fuji Electric
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Amd
Need more? Email Us
Febest Auto Parts
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess