EN
  • EN
  • DE

ALC10C123EL100

Part No ALC10C123EL100
Manufacturer Kemet
Catalog Custom Parts (0 - A)
Description Cap Alum 0.012F 100VDC 20% Snap-in
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1215452-ALC10C123EL100
Categories Custom Parts
Manufacturer Kemet
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ALC10C123EL100 CAD Model

Description

The Kemet ALC10C123EL100 is an aluminum electrolytic capacitor designed for various applications requiring high capacitance and reliable performance. This capacitor is part of Kemet's ALC10 series, known for its robust construction and suitability for demanding environments.

Applications:

  • Power supplies
  • Inverters
  • Energy storage systems
  • Industrial control equipment
  • Renewable energy systems (e.g., solar inverters, wind turbine converters)

Features:

  • High capacitance value (12000µF)
  • Rated voltage of 100V DC
  • Aluminum electrolytic construction
  • Snap-in terminals for easy mounting
  • Long operational life
  • High ripple current capability
  • Polarized capacitor

Benefits:

  • Stable Performance: Provides consistent and reliable operation over a wide range of temperatures and operating conditions.
  • High Capacitance: Offers a large capacitance value suitable for energy storage and filtering applications.
  • Extended lifespan: Ensures long-term reliability, reducing the need for frequent replacements.
  • High ripple current capability: Withstands high ripple currents, making it suitable for demanding power applications.
  • Easy installation: Snap-in terminals simplify the mounting process, reducing installation time and costs.
  • Optimized for Power Applications: Designed to handle the specific demands of power supply and inverter circuits.

The ALC10C123EL100 boasts a capacitance of 12000µF, making it suitable for energy storage, filtering, and smoothing applications. Its rated voltage of 100V DC ensures compatibility with various power supply designs. The aluminum electrolytic construction provides a balance of high capacitance and compact size. The snap-in terminals facilitate easy and secure mounting on printed circuit boards.

This capacitor is designed for long operational life, ensuring reliable performance over an extended period. Its high ripple current capability allows it to handle demanding power applications, such as those found in inverters and renewable energy systems. The polarized nature of the capacitor requires proper polarity during installation to avoid damage.

Additional specifications include an operating temperature range typically from -40°C to +85°C, though this can vary slightly depending on the exact datasheet. It's crucial to consult the official Kemet datasheet for precise specifications and application guidelines to ensure optimal performance and longevity in your specific application.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Mersen
Accessory, Fuse Support, EKO-3D, Outdoor, 15.5kV, Ferrule Size D/3.0", Clip Center 12"
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYC91L1-12-04-1-C-HE050
Need more? Email Us
Omron
Switch Selector N.O. SPST 90° Knob Screw Panel Mount
Need more? Email Us
Bourns Inc.
DIP, SMD, 16PIN, Isolated, 470, 2%, T/r
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Mersen
Fuse, High Speed, Form 101, Hockey Puck Bolt-In, A30QS Series, 300VAC/DC, 1000A
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
Pch Single Power Mosfet -60V -36A 31Mohm Mp-3Z/To-252
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention