EN
  • EN
  • DE

AXH016A0X313

Part No AXH016A0X313
Manufacturer Linear Technology
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213235-AXH016A0X313
Categories Custom Parts
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AXH016A0X313 CAD Model

Description

Product Overview: AXH016A0X313

The AXH016A0X313 is a state-of-the-art power module from Linear Technology, designed to meet the rigorous demands of modern electronic applications. This compact, high-efficiency module is an ideal solution for powering complex systems that require a reliable and consistent energy source.

Key Features

  • High Efficiency: The AXH016A0X313 boasts an impressive efficiency rate, minimizing power loss and ensuring optimal performance in your electronic systems.
  • Compact Design: With its small footprint, this power module is perfect for applications where space is at a premium, without compromising on power or efficiency.
  • Wide Input Voltage Range: The module is designed to accommodate a broad range of input voltages, making it versatile for various applications and ensuring compatibility with different power supplies.
  • Adjustable Output Voltage: The output voltage can be finely tuned to meet the specific needs of your application, providing precise control over power delivery.
  • Thermal Management: The AXH016A0X313 is engineered with superior thermal performance in mind, ensuring reliable operation even under high-temperature conditions.
  • Robust Protection Features: It includes over-current, over-voltage, under-voltage lockout, and thermal shutdown features to safeguard your system from potential damage.

Applications

The AXH016A0X313 is suited for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Server and storage systems
  • Test and measurement equipment

Product Specifications

The AXH016A0X313 module from Linear Technology is designed to deliver high performance with the following specifications:

  • Input Voltage Range: 4.5V to 14V
  • Output Voltage Range: 0.8V to 5.5V
  • Maximum Output Current: 16A
  • Efficiency: 95%
  • Operating Temperature Range: -40°C to 125°C
  • Package Type: Surface Mount Module

In conclusion, the AXH016A0X313 from Linear Technology is a versatile, efficient, and reliable power solution that offers the quality and performance required for today's electronic applications.

You May Also Be Interested in

3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Anachip Corp
Need more? Email Us
Qualcomm
Lowest to $7.9791
Amd
Need more? Email Us
Trademark Fine Art
Lily van Bienen 'Rose Otto' Canvas Art, 24x32
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess