EN
  • EN
  • DE

UFM104

Part No UFM104
Manufacturer Rectron Semiconductor
Catalog Electronic Wholesale
Description SURFACE MOUNT GLASS PASSIVATED SUPER FAST SILICON RECTIFIER (VOLTAGE RANGE 50 to 400 Volts CURRENT 1.0 Ampere)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RectrON Semiconductor
Win Source Part Number 1276955-UFM104
Manufacturer Homepage www.rectron.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UFM104 CAD Model

Description

The UFM104 is a Fast Recovery Rectifier diode manufactured by Rectron Semiconductor. It is designed for applications requiring fast switching speeds and low reverse recovery time. This diode is commonly used in power supplies, inverters, and other circuits where efficient rectification of high-frequency signals is essential.

Applications

  • Switching Mode Power Supplies (SMPS)
  • High-frequency inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • Snubber circuits

Features

  • Fast recovery time (typically less than 50ns)
  • High surge current capability
  • Low forward voltage drop
  • High reliability
  • Operating temperature: -65°C to +150°C
  • Available in various package options (e.g., DO-41, DO-15)
  • Repetitive Peak Reverse Voltage VRRM = 400V
  • Average Forward Current IF(AV) = 1.0A

Benefits

  • High Efficiency: Fast recovery time reduces switching losses and improves overall circuit efficiency.
  • Reduced EMI: Faster switching minimizes electromagnetic interference (EMI).
  • Improved Reliability: High surge current capability ensures robustness in demanding applications.
  • Low Power Dissipation: Low forward voltage drop reduces power dissipation and improves thermal performance.
  • Wide Operating Temperature Range: Suitable for operation in harsh environments.
  • Versatile Applications: Can be used in a wide variety of rectifier circuits.
  • Compact Size: Small package options save board space.

Additional Details

The UFM104 is designed to rapidly switch from the conducting state to the non-conducting state, minimizing reverse recovery current and associated switching losses. The fast recovery time is critical for efficient operation in high-frequency circuits. The diode's high surge current capability ensures that it can withstand transient current spikes without damage. The low forward voltage drop reduces power dissipation and improves overall circuit efficiency. The specific package style (e.g., DO-41, DO-15) influences the diode's thermal characteristics and mounting requirements. Proper heat sinking may be necessary in high-power applications. This rectifier contributes to improved performance and efficiency in a wide range of electronic devices. It offers a good balance of performance and cost, making it a popular choice for many applications.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess